SVB035M271GABPE50V00A
SVB035M271GABPE50V00A
Active
Description:  CAP ALUM 270UF 20% 35V SMD
Manufacturer:  Suscon
History Price: $0.946
In Stock: 43300
SVB035M271GABPE50V00A Specification
Specification
Part No
SVB035M271GABPE50V00A
Category
Aluminum Polymer Capacitors
Manufacturer
Suscon
Series
SVB
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Capacitance
270 µF
Tolerance
±20%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
2 A @ 100 kHz
Ripple Current @ High Frequency
-
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.413" (10.50mm)
Height - Seated (Max)
0.406" L x 0.406" W (10.30mm x 10.30mm)
Surface Mount Land Size
Surface Mount
Mounting Type
Radial, Can - SMD
Package / Case
200 mA @ 100 Hz
SVB035M271GABPE50V00A PDF Datasheet
SVB035M271GABPE50V00A Datasheet
SVB035M271GABPE50V00A Related Parts
SVB016M471GABPE50V00A
SVB016M471GABPE50V00A
Suscon
CAP ALUM 470UF 20% 16V SMD
SVB025M101E7DPE50V00A
SVB025M101E7DPE50V00A
Suscon
CAP ALUM 100UF 20% 25V SMD
SVB025M221FABPE50V00A
SVB025M221FABPE50V00A
Suscon
CAP ALUM 220UF 20% 25V SMD
SVB025M331GABPE50V00A
SVB025M331GABPE50V00A
Suscon
CAP ALUM 330UF 20% 25V SMD
SVB050M101GABPE50V00A
SVB050M101GABPE50V00A
Suscon
CAP ALUM 100UF 20% 50V SMD
SVB050M680FABPE50V00A
SVB050M680FABPE50V00A
Suscon
CAP ALUM 68UF 20% 50V SMD
SVB063M101GCBPE50V00A
SVB063M101GCBPE50V00A
Suscon
CAP ALUM 100UF 20% 63V SMD
SVB063M330FABPE50V00A
SVB063M330FABPE50V00A
Suscon
CAP ALUM 33UF 20% 63V SMD
SVB035M271GABPE50V00A Compare Parts
  • SVB035M271GABPE50V00A vs SVB063M101GCBPE50V00A
  • SVB035M271GABPE50V00A vs SVB050M680FABPE50V00A
  • SVB035M271GABPE50V00A vs SVB050M101GABPE50V00A
  • SVB035M271GABPE50V00A vs SVB025M331GABPE50V00A
  • SVB035M271GABPE50V00A vs SVB025M221FABPE50V00A
  • SVB035M271GABPE50V00A vs SVB025M101E7DPE50V00A
  • SVB035M271GABPE50V00A vs SVB016M471GABPE50V00A
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.