☰
VUP331M1CTR-1010S
VUP331M1CTR-1010S
Active
Description:  CAPACITOR, ELECTROLYTIC, 16V, 33
Manufacturer:  Surge Components
History Price: $0.18665
In Stock: 33520
VUP331M1CTR-1010S Specification
Specification
Part No
VUP331M1CTR-1010S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
VUP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
3000 Hrs @ 125℃
Lifetime @ Temp.
-40℃ ~ 125℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
500 mA @ 100 kHz
Lead Spacing
-
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Surface Mount Land Size
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
250 mA @ 120 Hz
VUP331M1CTR-1010S Related Parts
VUP101M1CTR-0607S
VUP101M1CTR-0607S
Surge Components
CAPACITOR, ELECTROLYTIC, 16V, 10
VUP101M1CTR-0810S
VUP101M1CTR-0810S
Surge Components
CAPACITOR, ELECTROLYTIC, 16V, 10
VUP101M1ETR-0607S
VUP101M1ETR-0607S
Surge Components
CAPACITOR, ELECTROLYTIC, 25V, 10
VUP101M1ETR-0810S
VUP101M1ETR-0810S
Surge Components
CAPACITOR, ELECTROLYTIC, 25V, 10
VUP101M1VTR-0810S
VUP101M1VTR-0810S
Surge Components
CAPACITOR, ELECTROLYTIC, 35V, 10
VUP221M1ATR-0810S
VUP221M1ATR-0810S
Surge Components
CAPACITOR, ELECTROLYTIC, 10V, 22
VUP221M1CTR-0810S
VUP221M1CTR-0810S
Surge Components
CAPACITOR, ELECTROLYTIC, 16V, 22
VUP221M1ETR-0810S
VUP221M1ETR-0810S
Surge Components
CAPACITOR, ELECTROLYTIC, 25V, 22
VUP221M1ETR-1010S
VUP221M1ETR-1010S
Surge Components
CAPACITOR, ELECTROLYTIC, 25V, 22
VUP221M1VTR-1010S
VUP221M1VTR-1010S
Surge Components
CAPACITOR, ELECTROLYTIC, 35V, 22
VUP330M1VTR-0607S
VUP330M1VTR-0607S
Surge Components
CAPACITOR, ELECTROLYTIC, 35V, 33
VUP331M1ATR-0810S
VUP331M1ATR-0810S
Surge Components
CAPACITOR, ELECTROLYTIC, 10V, 33
VUP331M1CTR-1010S Compare Parts
  • VUP331M1CTR-1010S vs VUP471M1ATR-1010S
  • VUP331M1CTR-1010S vs VUP470M1VTR-0810S
  • VUP331M1CTR-1010S vs VUP470M1VTR-0607S
  • VUP331M1CTR-1010S vs VUP331M1ETR-1010S
  • VUP331M1CTR-1010S vs VUP331M1ATR-1010S
  • VUP331M1CTR-1010S vs VUP331M1ATR-0810S
  • VUP331M1CTR-1010S vs VUP330M1VTR-0607S
  • VUP331M1CTR-1010S vs VUP221M1VTR-1010S
  • VUP331M1CTR-1010S vs VUP221M1ETR-1010S
  • VUP331M1CTR-1010S vs VUP221M1ETR-0810S
  • VUP331M1CTR-1010S vs VUP221M1CTR-0810S
  • VUP331M1CTR-1010S vs VUP221M1ATR-0810S
  • VUP331M1CTR-1010S vs VUP101M1VTR-0810S
  • VUP331M1CTR-1010S vs VUP101M1ETR-0810S
  • VUP331M1CTR-1010S vs VUP101M1ETR-0607S
  • VUP331M1CTR-1010S vs VUP101M1CTR-0810S
  • VUP331M1CTR-1010S vs VUP101M1CTR-0607S
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos