VE-101M1ETR-0806S
VE-101M1ETR-0806S
Active
Description:  CAP ALUM 100UF 20% 25V SMD
Manufacturer:  Surge Components
History Price: $0.44
In Stock: 5500
VE-101M1ETR-0806S Specification
Specification
Part No
VE-101M1ETR-0806S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
VE
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
125 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.268" (6.80mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
VE-101M1ETR-0806S PDF Datasheet
VE-101M1ETR-0806S Related Parts
VE-010M1HTR-0405S
VE-010M1HTR-0405S
Surge Components
CAP ALUM 1UF 20% 50V SMD
VE-100M1CTR-0405S
VE-100M1CTR-0405S
Surge Components
CAP ALUM 10UF 20% 16V SMD
VE-100M1HTR-0505S
VE-100M1HTR-0505S
Surge Components
CAP ALUM 10UF 20% 50V SMD
VE-101M1CTR-0605S
VE-101M1CTR-0605S
Surge Components
CAP ALUM 100UF 20% 16V SMD
VE-101M1CTR-0806S
VE-101M1CTR-0806S
Surge Components
CAP ALUM 100UF 20% 16V SMD
VE-101M1ETR-0607S
VE-101M1ETR-0607S
Surge Components
CAP ALUM 100UF 20% 25V SMD
VE-101M1HTR-0810S
VE-101M1HTR-0810S
Surge Components
CAP ALUM 100UF 20% 50V SMD
VE-101M1VTR-0810S
VE-101M1VTR-0810S
Surge Components
CAP ALUM 100UF 20% 35V SMD
VE-102M1CTR-1313S
VE-102M1CTR-1313S
Surge Components
CAP ALUM 1000UF 20% 16V SMD
VE-102M1ETR-1313S
VE-102M1ETR-1313S
Surge Components
CAP ALUM 1000UF 20% 25V SMD
VE-102M1HTR-1621S
VE-102M1HTR-1621S
Surge Components
CAP ALUM 1000UF 20% 50V SMD
VE-102M1HTR-1816S
VE-102M1HTR-1816S
Surge Components
CAP ALUM 1000UF 20% 50V SMD
VE-101M1ETR-0806S Compare Parts
  • VE-101M1ETR-0806S vs VE-471M1VTR-1313S
  • VE-101M1ETR-0806S vs VE-471M1HTR-1316S
  • VE-101M1ETR-0806S vs VE-471M1ETR-1010S
  • VE-101M1ETR-0806S vs VE-471M1CTR-1010S
  • VE-101M1ETR-0806S vs VE-470M1ETR-0605S
  • VE-101M1ETR-0806S vs VE-470M1CTR-0505S
  • VE-101M1ETR-0806S vs VE-331M1VTR-1010S
  • VE-101M1ETR-0806S vs VE-331M1HTR-1313S
  • VE-101M1ETR-0806S vs VE-331M1ETR-1010S
  • VE-101M1ETR-0806S vs VE-331M1CTR-1008S
  • VE-101M1ETR-0806S vs VE-331M1CTR-0810S
  • VE-101M1ETR-0806S vs VE-222M1VTR-1816S
  • VE-101M1ETR-0806S vs VE-222M1VTR-1621S
  • VE-101M1ETR-0806S vs VE-222M1ETR-1616S
  • VE-101M1ETR-0806S vs VE-222M1CTR-1616S
  • VE-101M1ETR-0806S vs VE-221M1VTR-1010S
  • VE-101M1ETR-0806S vs VE-221M1VTR-0810S
  • VE-101M1ETR-0806S vs VE-221M1HTR-1010S
  • VE-101M1ETR-0806S vs VE-221M1ETR-1008S
  • VE-101M1ETR-0806S vs VE-221M1ETR-0810S
  • VE-101M1ETR-0806S vs VE-221M1CTR-0810S
  • VE-101M1ETR-0806S vs VE-221M1CTR-0607S
  • VE-101M1ETR-0806S vs VE-220M1CTR-0405S
  • VE-101M1ETR-0806S vs VE-102M1VTR-1616S
  • VE-101M1ETR-0806S vs VE-102M1HTR-1816S
  • VE-101M1ETR-0806S vs VE-102M1HTR-1621S
  • VE-101M1ETR-0806S vs VE-102M1ETR-1313S
  • VE-101M1ETR-0806S vs VE-102M1CTR-1313S
  • VE-101M1ETR-0806S vs VE-101M1VTR-0810S
  • VE-101M1ETR-0806S vs VE-101M1HTR-0810S
  • VE-101M1ETR-0806S vs VE-101M1ETR-0607S
  • VE-101M1ETR-0806S vs VE-101M1CTR-0806S
  • VE-101M1ETR-0806S vs VE-101M1CTR-0605S
  • VE-101M1ETR-0806S vs VE-100M1HTR-0505S
  • VE-101M1ETR-0806S vs VE-100M1CTR-0405S
  • VE-101M1ETR-0806S vs VE-010M1HTR-0405S
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Diane Bennett
    United States
    5 stars
    2026-03-11 14:57
    Fast shipping. Packaged well. Receieved everything. Thanks!
    Arianna Fontana
    Italy
    5 stars
    2026-03-11 13:46
    great price, fast shipment and quality components
    Chloé Charpentier
    France
    5 stars
    2026-03-11 10:19
    Product conforms to the announcement sending neat and very fast thank you
    Simon Gagnon
    France
    5 stars
    2026-03-11 10:05
    Very well received fast delivery I recommend the seller
    Daniele Gallo
    Italy
    5 stars
    2026-03-11 09:13
    All ok, material arrived on schedule, seller recommended
    Renata Almeida
    Brazil
    5 stars
    2026-03-11 08:38
    Arrived well packed, works perfectly.