Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Surge Components RZW221M1VBK-0815S
RZW221M1VBK-0815S
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 220UF 20% 35V RADIAL
Manufacturer:
Surge Components
Datasheet:
RZW221M1VBK-0815S Datasheet
History Price: $0.45
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
RZW221M1VBK-0815S Specification
Specification
Part No
RZW221M1VBK-0815S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
RZW
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
7000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
840 mA @ 100 kHz
Height - Seated (Max)
87 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.650" (16.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
RZW221M1VBK-0815S PDF Datasheet
RZW221M1VBK-0815S Datasheet
Click and Download: RZW221M1VBK-0815S Datasheet
RZW221M1VBK-0815S Related Parts
RZW100M1HBK-0511S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RZW100M1HBK-0511S
Surge Components
CAP ALUM 10UF 20% 50V RADIAL
RZW101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RZW101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RZW101M1HBK-0811S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RZW101M1HBK-0811S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RZW102M1CBK-1020S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1CBK-1020S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1CBK-1316S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1CBK-1316S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RZW102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RZW102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RZW221M1VBK-0815S Compare Parts
RZW221M1VBK-0815S vs RZW4R7M1HBK-0511S
RZW221M1VBK-0815S vs RZW471M1VBK-1316S
RZW221M1VBK-0815S vs RZW471M1VBK-1316S
RZW221M1VBK-0815S vs RZW471M1VBK-1020S
RZW221M1VBK-0815S vs RZW471M1VBK-1020S
RZW221M1VBK-0815S vs RZW471M1HBK-1616S
RZW221M1VBK-0815S vs RZW471M1HBK-1616S
RZW221M1VBK-0815S vs RZW471M1HBK-1320S
RZW221M1VBK-0815S vs RZW471M1HBK-1320S
RZW221M1VBK-0815S vs RZW471M1HBK-1030S
RZW221M1VBK-0815S vs RZW471M1HBK-1030S
RZW221M1VBK-0815S vs RZW471M1EBK-1016S
RZW221M1VBK-0815S vs RZW471M1EBK-1016S
RZW221M1VBK-0815S vs RZW471M1EBK-0820S
RZW221M1VBK-0815S vs RZW471M1EBK-0820S
RZW221M1VBK-0815S vs RZW471M1CBK-1012S
RZW221M1VBK-0815S vs RZW471M1CBK-0815S
RZW221M1VBK-0815S vs RZW471M1CBK-0815S
RZW221M1VBK-0815S vs RZW470M1EBK-0511S
RZW221M1VBK-0815S vs RZW470M1EBK-0511S
RZW221M1VBK-0815S vs RZW331M1VBK-1016S
RZW221M1VBK-0815S vs RZW331M1VBK-1016S
RZW221M1VBK-0815S vs RZW331M1HBK-1025S
RZW221M1VBK-0815S vs RZW331M1HBK-1025S
RZW221M1VBK-0815S vs RZW331M1EBK-1012S
RZW221M1VBK-0815S vs RZW331M1EBK-1012S
RZW221M1VBK-0815S vs RZW331M1EBK-0815S
RZW221M1VBK-0815S vs RZW331M1EBK-0815S
RZW221M1VBK-0815S vs RZW331M1CBK-0811S
RZW221M1VBK-0815S vs RZW331M1CBK-0811S
RZW221M1VBK-0815S vs RZW222M1VBK-1825S
RZW221M1VBK-0815S vs RZW222M1VBK-1825S
RZW221M1VBK-0815S vs RZW222M1VBK-1632S
RZW221M1VBK-0815S vs RZW222M1VBK-1632S
RZW221M1VBK-0815S vs RZW222M1HBK-1836S
RZW221M1VBK-0815S vs RZW222M1HBK-1836S
RZW221M1VBK-0815S vs RZW222M1EBK-1820S
RZW221M1VBK-0815S vs RZW222M1EBK-1820S
RZW221M1VBK-0815S vs RZW222M1EBK-1335S
RZW221M1VBK-0815S vs RZW222M1EBK-1335S
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed
Aaron Wood
United States
2026-03-11 17:06
Everything is OK