RXK471M1EBK-1020S
RXK471M1EBK-1020S
Active
Description:  CAP ALUM 470UF 20% 25V RADIAL
Manufacturer:  Surge Components
History Price: $0.68
In Stock: 5200
RXK471M1EBK-1020S Specification
Specification
Part No
RXK471M1EBK-1020S
Category
Aluminum Electrolytic Capacitors
Manufacturer
Surge Components
Series
RXK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
4000 Hrs @ 105℃
Lifetime @ Temp.
-55℃ ~ 105℃
Operating Temperature
Polar
Polarization
-
Ratings
General Purpose
Applications
832 mA @ 120 Hz
Lead Spacing
1.04 A @ 100 kHz
Size / Dimension
62 mOhms
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
RXK471M1EBK-1020S PDF Datasheet
RXK471M1EBK-1020S Related Parts
RXK101M1EBK-0611S
RXK101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RXK101M1EBK-0611S
RXK101M1EBK-0611S
Surge Components
CAP ALUM 100UF 20% 25V RADIAL
RXK101M1HBK-1012S
RXK101M1HBK-1012S
Surge Components
CAP ALUM 100UF 20% 50V RADIAL
RXK102M1CBK-1025S
RXK102M1CBK-1025S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RXK102M1CBK-1025S
RXK102M1CBK-1025S
Surge Components
CAP ALUM 1000UF 20% 16V RADIAL
RXK102M1EBK-1030S
RXK102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1030S
RXK102M1EBK-1030S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1320S
RXK102M1EBK-1320S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1320S
RXK102M1EBK-1320S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1325S
RXK102M1EBK-1325S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1EBK-1325S
RXK102M1EBK-1325S
Surge Components
CAP ALUM 1000UF 20% 25V RADIAL
RXK102M1HBK-1340S
RXK102M1HBK-1340S
Surge Components
CAP ALUM 1000UF 20% 50V RADIAL
RXK471M1EBK-1020S Compare Parts
  • RXK471M1EBK-1020S vs RXK471M1VBK-1025S
  • RXK471M1EBK-1020S vs RXK471M1HBK-1325S
  • RXK471M1EBK-1020S vs RXK471M1HBK-1325S
  • RXK471M1EBK-1020S vs RXK471M1HBK-1030S
  • RXK471M1EBK-1020S vs RXK471M1HBK-1030S
  • RXK471M1EBK-1020S vs RXK471M1CBK-1016S
  • RXK471M1EBK-1020S vs RXK471M1CBK-1016S
  • RXK471M1EBK-1020S vs RXK471M1CBK-0815S
  • RXK471M1EBK-1020S vs RXK471M1CBK-0815S
  • RXK471M1EBK-1020S vs RXK470M1EBK-0511S
  • RXK471M1EBK-1020S vs RXK470M1EBK-0511S
  • RXK471M1EBK-1020S vs RXK331M1VBK-1020S
  • RXK471M1EBK-1020S vs RXK331M1VBK-1020S
  • RXK471M1EBK-1020S vs RXK331M1HBK-1320S
  • RXK471M1EBK-1020S vs RXK331M1HBK-1320S
  • RXK471M1EBK-1020S vs RXK331M1HBK-1030S
  • RXK471M1EBK-1020S vs RXK331M1HBK-1030S
  • RXK471M1EBK-1020S vs RXK331M1EBK-1016S
  • RXK471M1EBK-1020S vs RXK331M1EBK-1016S
  • RXK471M1EBK-1020S vs RXK331M1EBK-0815S
  • RXK471M1EBK-1020S vs RXK331M1EBK-0815S
  • RXK471M1EBK-1020S vs RXK331M1CBK-1012S
  • RXK471M1EBK-1020S vs RXK331M1CBK-1012S
  • RXK471M1EBK-1020S vs RXK331M1CBK-0811S
  • RXK471M1EBK-1020S vs RXK331M1CBK-0811S
  • RXK471M1EBK-1020S vs RXK222M1VBK-1636S
  • RXK471M1EBK-1020S vs RXK222M1VBK-1636S
  • RXK471M1EBK-1020S vs RXK222M1VBK-1632S
  • RXK471M1EBK-1020S vs RXK222M1VBK-1632S
  • RXK471M1EBK-1020S vs RXK222M1HBK-1836S
  • RXK471M1EBK-1020S vs RXK222M1HBK-1836S
  • RXK471M1EBK-1020S vs RXK222M1EBK-1625S
  • RXK471M1EBK-1020S vs RXK222M1EBK-1625S
  • RXK471M1EBK-1020S vs RXK222M1EBK-1340S
  • RXK471M1EBK-1020S vs RXK222M1EBK-1340S
  • RXK471M1EBK-1020S vs RXK222M1EBK-1335S
  • RXK471M1EBK-1020S vs RXK222M1EBK-1335S
  • RXK471M1EBK-1020S vs RXK222M1CBK-1620S
  • RXK471M1EBK-1020S vs RXK222M1CBK-1620S
  • RXK471M1EBK-1020S vs RXK222M1CBK-1330S
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!