Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Surge Components CMPPAC310V103K15S5
CMPPAC310V103K15S5
Active
Film Capacitors
Description:
CAP FILM 10000PF 310VAC RADIAL
Manufacturer:
Surge Components
Datasheet:
CMPPAC310V103K15S5 Datasheet
History Price: $0.26
In Stock: 38900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CMPPAC310V103K15S5 Specification
Specification
Part No
CMPPAC310V103K15S5
Category
Film Capacitors
Manufacturer
Surge Components
Series
CMPP
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10000 pF
Tolerance
-
Voltage Rating - AC
310V
Voltage Rating - DC
-
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.709" L x 0.177" W (18.00mm x 4.50mm)
Height - Seated (Max)
0.354" (9.00mm)
Termination
PC Pins
Lead Spacing
0.591" (15.00mm)
Applications
EMI, RFI Suppression
Ratings
X2
Features
-
ESR (Equivalent Series Resistance)
-
CMPPAC310V103K15S5 PDF Datasheet
CMPPAC310V103K15S5 Datasheet
Click and Download: CMPPAC310V103K15S5 Datasheet
CMPPAC310V103K15S5 Related Parts
CMPPAC310V103K10S5
Surge Components
CAP FILM 10000PF 310VAC RADIAL
CMPPAC310V103K10S6
Surge Components
CAP FILM 10000PF 310VAC RADIAL
CMPPAC310V104K10S5
Surge Components
CAP FILM 0.1UF 310VAC RADIAL
CMPPAC310V104K10S6
Surge Components
CAP FILM 0.1UF 310VAC RADIAL
CMPPAC310V104K15S5
Surge Components
CAP FILM 0.1UF 310VAC RADIAL
CMPPAC310V104K15S6
Surge Components
CAP FILM 0.1UF 310VAC RADIAL
CMPPAC310V104K15S7
Surge Components
CAP FILM 0.1UF 310VAC RADIAL
CMPPAC310V105K15S5
Surge Components
CAP FILM 1UF 310VAC RADIAL
CMPPAC310V105K15S6
Surge Components
CAP FILM 1UF 310VAC RADIAL
CMPPAC310V105K22.5S5
Surge Components
CAP FILM 1UF 310VAC RADIAL
CMPPAC310V105K27.5S5
Surge Components
CAP FILM 1UF 310VAC RADIAL
CMPPAC310V223K10S5
Surge Components
CAP FILM 0.022UF 310VAC RADIAL
CMPPAC310V103K15S5 Compare Parts
CMPPAC310V103K15S5 vs CMPPAC310V824K15S5
CMPPAC310V103K15S5 vs CMPPAC310V823K15S5
CMPPAC310V103K15S5 vs CMPPAC310V684K27.5S5
CMPPAC310V103K15S5 vs CMPPAC310V684K22.5S5
CMPPAC310V103K15S5 vs CMPPAC310V684K15S5
CMPPAC310V103K15S5 vs CMPPAC310V683K15S5
CMPPAC310V103K15S5 vs CMPPAC310V683K10S5
CMPPAC310V103K15S5 vs CMPPAC310V564K22.5S5
CMPPAC310V103K15S5 vs CMPPAC310V564K15S5
CMPPAC310V103K15S5 vs CMPPAC310V563K15S5
CMPPAC310V103K15S5 vs CMPPAC310V474K27.5S5
CMPPAC310V103K15S5 vs CMPPAC310V474K22.5S5
CMPPAC310V103K15S5 vs CMPPAC310V474K15S7
CMPPAC310V103K15S5 vs CMPPAC310V474K15S6
CMPPAC310V103K15S5 vs CMPPAC310V474K15S5
CMPPAC310V103K15S5 vs CMPPAC310V474K12.5S5
CMPPAC310V103K15S5 vs CMPPAC310V474K10S5
CMPPAC310V103K15S5 vs CMPPAC310V473K15S6
CMPPAC310V103K15S5 vs CMPPAC310V473K15S5
CMPPAC310V103K15S5 vs CMPPAC310V473K10S6
CMPPAC310V103K15S5 vs CMPPAC310V473K10S5
CMPPAC310V103K15S5 vs CMPPAC310V472K10S5
CMPPAC310V103K15S5 vs CMPPAC310V334K22.5S8
CMPPAC310V103K15S5 vs CMPPAC310V334K22.5S5
CMPPAC310V103K15S5 vs CMPPAC310V334K15S6
CMPPAC310V103K15S5 vs CMPPAC310V334K15S5
CMPPAC310V103K15S5 vs CMPPAC310V334K12.5S5
CMPPAC310V103K15S5 vs CMPPAC310V334K10S5
CMPPAC310V103K15S5 vs CMPPAC310V333K15S5
CMPPAC310V103K15S5 vs CMPPAC310V224K22.5S7
CMPPAC310V103K15S5 vs CMPPAC310V224K22.5S5
CMPPAC310V103K15S5 vs CMPPAC310V224K15S6
CMPPAC310V103K15S5 vs CMPPAC310V224K15S5
CMPPAC310V103K15S5 vs CMPPAC310V224K12.5S5
CMPPAC310V103K15S5 vs CMPPAC310V224K10S6
CMPPAC310V103K15S5 vs CMPPAC310V224K10S5
CMPPAC310V103K15S5 vs CMPPAC310V223K10S5
CMPPAC310V103K15S5 vs CMPPAC310V105K27.5S5
CMPPAC310V103K15S5 vs CMPPAC310V105K22.5S5
CMPPAC310V103K15S5 vs CMPPAC310V105K15S6
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund