Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ Stackpole Electronics CML1206C0G471JT50V
CML1206C0G471JT50V
Active
Ceramic Capacitors
Description:
CAP CER 470PF 50V C0G/NP0 1206
Manufacturer:
Stackpole Electronics
Datasheet:
CML1206C0G471JT50V Datasheet
History Price: $0.05045
In Stock: 24380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
CML1206C0G471JT50V Specification
Specification
Part No
CML1206C0G471JT50V
Category
Ceramic Capacitors
Manufacturer
Stackpole Electronics
Series
CML_C0G
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 pF
Tolerance
?%
Voltage - Rated
50V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1206 (3216 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
-
Thickness (Max)
0.030" (0.75mm)
Lead Spacing
-
Lead Style
-
CML1206C0G471JT50V Related Parts
CML101J100
NTE Electronics
CAP CER 100PF 100V C0G RADIAL
CML102J100
NTE Electronics
CAP CER 1000PF 100V C0G/NP0 RAD
CML102K100
NTE Electronics
CAP CER 1000PF 100V X7R RADIAL
CML103J100
NTE Electronics
CAP CER 10000PF 100V C0G/NP0 RAD
CML103M50
NTE Electronics
CAP CER 10000PF 50V Z5U RADIAL
CML105K100
NTE Electronics
CAP CER 1UF 100V X7R RADIAL
CML105M50
NTE Electronics
CAP CER 1UF 50V Z5U RADIAL
CML150J100
NTE Electronics
CAP CER 15PF 100V C0G/NP0 RADIAL
CML151J100
NTE Electronics
CAP CER 150PF 100V C0G RADIAL
CML152J100
NTE Electronics
CAP CER 1500PF 100V C0G/NP0 RAD
CML152K100
NTE Electronics
CAP CER 1500PF 100V X7R RADIAL
CML153J100
NTE Electronics
CAP CER 0.015UF 100V C0G/NP0 RAD
CML1206C0G471JT50V Compare Parts
CML1206C0G471JT50V vs CML683M50
CML1206C0G471JT50V vs CML683K100
CML1206C0G471JT50V vs CML682K100
CML1206C0G471JT50V vs CML682J100
CML1206C0G471JT50V vs CML681J100
CML1206C0G471JT50V vs CML680J100
CML1206C0G471JT50V vs CML474M50
CML1206C0G471JT50V vs CML474K100
CML1206C0G471JT50V vs CML473M50
CML1206C0G471JT50V vs CML473K100
CML1206C0G471JT50V vs CML473J100
CML1206C0G471JT50V vs CML472K100
CML1206C0G471JT50V vs CML472J100
CML1206C0G471JT50V vs CML471J100
CML1206C0G471JT50V vs CML470J100
CML1206C0G471JT50V vs CML334M50
CML1206C0G471JT50V vs CML334K100
CML1206C0G471JT50V vs CML333K100
CML1206C0G471JT50V vs CML333J100
CML1206C0G471JT50V vs CML332K100
CML1206C0G471JT50V vs CML332J100
CML1206C0G471JT50V vs CML331J100
CML1206C0G471JT50V vs CML225M50
CML1206C0G471JT50V vs CML224M50
CML1206C0G471JT50V vs CML224K100
CML1206C0G471JT50V vs CML223M50
CML1206C0G471JT50V vs CML223K100
CML1206C0G471JT50V vs CML223J100
CML1206C0G471JT50V vs CML222K100
CML1206C0G471JT50V vs CML222J100
CML1206C0G471JT50V vs CML221J100
CML1206C0G471JT50V vs CML220J100
CML1206C0G471JT50V vs CML155M50
CML1206C0G471JT50V vs CML154M50
CML1206C0G471JT50V vs CML154K100
CML1206C0G471JT50V vs CML153M50
CML1206C0G471JT50V vs CML153K100
CML1206C0G471JT50V vs CML153J100
CML1206C0G471JT50V vs CML152K100
CML1206C0G471JT50V vs CML152J100
Customer Reviews
4.95 out of 5.00 stars from 129 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay