PC50H380
PC50H380
Obsolete
Description:  CAP TRIMMER QPL PISTONCAP
Manufacturer:  Sprague-Goodman
Datasheet:   PC50H380 Datasheet
History Price: Obsolete
In Stock: 6500
PC50H380 Specification
Specification
Part No
PC50H380
Category
Trimmers, Variable Capacitors
Manufacturer
Sprague-Goodman
Series
PISTONCAP?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
Glass
Q @ Freq
500 @ 20MHz
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-55℃ ~ 125℃
Mounting Type
-
Features
-
PC50H380 PDF Datasheet
PC50H380 Compare Parts
  • PC50H380 vs PC52H230
  • PC50H380 vs PC51H160
  • PC50H380 vs PC50J5R5
  • PC50H380 vs PC52J110
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.