☰
SKELMOD 102V
SKELMOD 102V
Active
Description:  SKELMOD 102V MODULE 88F 102V
Manufacturer:  Skeleton Technologies
History Price: $3359.18
In Stock: 6720
SKELMOD 102V Specification
Specification
Part No
SKELMOD 102V
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Skeleton Technologies
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
88 F
Tolerance
-
Voltage - Rated
102 V
ESR (Equivalent Series Resistance)
7.6mOhm
Lifetime @ Temp.
1500 Hrs @ 65℃
Termination
Quick Connect, Disconnect
Mounting Type
Chassis Mount
Package / Case
Module
Lead Spacing
-
Size / Dimension
19.744" L x 18.898" W (501.50mm x 480.00mm)
Height - Seated (Max)
0.689" (17.50mm)
Operating Temperature
-40℃ ~ 65℃
SKELMOD 102V PDF Datasheet
SKELMOD 102V Related Parts
SKELCAP SCA0300
SKELCAP SCA0300
Skeleton Technologies
SKELCAP ULTRACAPACITOR 300F 2.85
SKELCAP SCA0500
SKELCAP SCA0500
Skeleton Technologies
CAP 500F 285V CHASSIS MNT
SKELCAP SCA0750
SKELCAP SCA0750
Skeleton Technologies
CAP 750F 285V CHASSIS MNT
SKELCAP SCA1200
SKELCAP SCA1200
Skeleton Technologies
CAP 1200F 2.85V CHASSIS MNT
SKELCAP SCA1800
SKELCAP SCA1800
Skeleton Technologies
CAP 2049F 285V CHASSIS MNT
SKELCAP SCA3200
SKELCAP SCA3200
Skeleton Technologies
CAP 3200F 2.85V CHASSIS MNT
SKELMOD 170V
SKELMOD 170V
Skeleton Technologies
SKELMOD 170V MODULE 53F 170V
SKELMOD 51V
SKELMOD 51V
Skeleton Technologies
SKELMOD 51V MODULE 177F 51V
SKELSTART 12V
SKELSTART 12V
Skeleton Technologies
SKELSTART 12V MODULE 1280F 12V
SKELSTART 24V
SKELSTART 24V
Skeleton Technologies
SKELSTART 24V MODULE 320F 24V
SKELMOD 102V Compare Parts
  • SKELMOD 102V vs SKELSTART 12V
  • SKELMOD 102V vs SKELMOD 51V
  • SKELMOD 102V vs SKELMOD 170V
  • SKELMOD 102V vs SKELCAP SCA3200
  • SKELMOD 102V vs SKELCAP SCA1800
  • SKELMOD 102V vs SKELCAP SCA1200
  • SKELMOD 102V vs SKELCAP SCA0750
  • SKELMOD 102V vs SKELCAP SCA0500
  • SKELMOD 102V vs SKELCAP SCA0300
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.