☰
2EX331K4
2EX331K4
Discontinued
Description:  CAP CER 330PF 4KV X7R RADIAL
Manufacturer:  Semtech Corporation
Datasheet:   2EX331K4 Datasheet
History Price: Discontinued
In Stock: 35920
2EX331K4 Specification
Specification
Part No
2EX331K4
Category
Ceramic Capacitors
Manufacturer
Semtech Corporation
Series
-
Packaging
Bulk
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?0%
Voltage - Rated
4000V (4kV)
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
High Voltage
Ratings
-
Applications
General Purpose
Failure Rate
Through Hole
Mounting Type
Radial
Package / Case
0.402" L x 0.276" W (10.20mm x 7.00mm)
Size / Dimension
0.476" (12.10mm)
Height - Seated (Max)
-
Thickness (Max)
0.300" (7.62mm)
Lead Spacing
Straight
Lead Style
-
2EX331K4 PDF Datasheet
2EX331K4 Related Parts
2EX102K1
2EX102K1
Semtech Corporation
CAP CER 1000PF 1KV X7R RADIAL
2EX102K3
2EX102K3
Semtech Corporation
CAP CER 1000PF 3KV X7R RADIAL
2EX103K1
2EX103K1
Semtech Corporation
CAP CER 10000PF 1KV X7R RADIAL
2EX123K1
2EX123K1
Semtech Corporation
CAP CER 0.012UF 1KV X7R RADIAL
2EX153K1
2EX153K1
Semtech Corporation
CAP CER 0.015UF 1KV X7R RADIAL
2EX181K4
2EX181K4
Semtech Corporation
CAP CER 180PF 4KV X7R RADIAL
2EX222K1
2EX222K1
Semtech Corporation
CAP CER 2200PF 1KV X7R RADIAL
2EX222K2
2EX222K2
Semtech Corporation
CAP CER 2200PF 2KV X7R RADIAL
2EX223K1
2EX223K1
Semtech Corporation
CAP CER 0.022UF 1KV X7R RADIAL
2EX272K3
2EX272K3
Semtech Corporation
CAP CER 2700PF 3KV X7R RADIAL
2EX471K2
2EX471K2
Semtech Corporation
CAP CER 470PF 2KV X7R RADIAL
2EX682K2
2EX682K2
Semtech Corporation
CAP CER 6800PF 2KV X7R RADIAL
2EX331K4 Compare Parts
  • 2EX331K4 vs 2EX682K2
  • 2EX331K4 vs 2EX471K2
  • 2EX331K4 vs 2EX272K3
  • 2EX331K4 vs 2EX223K1
  • 2EX331K4 vs 2EX222K2
  • 2EX331K4 vs 2EX222K1
  • 2EX331K4 vs 2EX181K4
  • 2EX331K4 vs 2EX153K1
  • 2EX331K4 vs 2EX123K1
  • 2EX331K4 vs 2EX103K1
  • 2EX331K4 vs 2EX102K3
  • 2EX331K4 vs 2EX102K1
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller