XH414H-IV02E
XH414H-IV02E
Obsolete
Description:  CAP 70MF 3.3V SURFACE MNT
Manufacturer:  Seiko Instruments
History Price: Obsolete
In Stock: 4200
XH414H-IV02E Specification
Specification
Part No
XH414H-IV02E
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Seiko Instruments
Series
XH
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
70 mF
Tolerance
-
Voltage - Rated
3.3 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Termination
SMD (SMT) Tabs
Mounting Type
Surface Mount
Package / Case
Coin, Wide and Corner Terminals
Lead Spacing
-
Size / Dimension
0.189" Dia (4.80mm)
Height - Seated (Max)
0.066" (1.67mm)
Operating Temperature
-25℃ ~ 70℃
XH414H-IV02E Compare Parts
  • XH414H-IV02E vs XH414H-II06E
  • XH414H-IV02E vs XH414HG-IV01E
  • XH414H-IV02E vs XH414HG-II06E
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received