Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 80USC1500MEFCSN20X30
80USC1500MEFCSN20X30
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1500UF 20% 80V SNAP
Manufacturer:
Rubycon
Datasheet:
80USC1500MEFCSN20X30 Datasheet
History Price: $1.96405
In Stock: 28630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
80USC1500MEFCSN20X30 Specification
Specification
Part No
80USC1500MEFCSN20X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.787" Dia (20.00mm)
Height - Seated (Max)
1.260" (32.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
2.1 A @ 120 Hz
Ripple Current @ High Frequency
2.415 A @ 10 kHz
80USC1500MEFCSN20X30 PDF Datasheet
80USC1500MEFCSN20X30 Datasheet
Click and Download: 80USC1500MEFCSN20X30 Datasheet
80USC1500MEFCSN20X30 Related Parts
80USC10000MEFCSN35X50
Rubycon
CAP ALUM 10000UF 20% 80V SNAP
80USC1200MEFCSN22X25
Rubycon
CAP ALUM 1200UF 20% 80V SNAP
80USC1800MEFCSN22X30
Rubycon
CAP ALUM 1800UF 20% 80V SNAP
80USC2200MEFCSN22X35
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80USC2200MEFCSN22X40
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80USC2200MEFCSN25X30
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80USC3300MEFCSN22X45
Rubycon
CAP ALUM 3300UF 20% 80V SNAP
80USC3300MEFCSN22X50
Rubycon
CAP ALUM 3300UF 20% 80V SNAP
80USC3300MEFCSN25X35
Rubycon
CAP ALUM 3300UF 20% 80V SNAP
80USC4700MEFCSN25X45
Rubycon
CAP ALUM 4700UF 20% 80V SNAP
80USC4700MEFCSN25X50
Rubycon
CAP ALUM 4700UF 20% 80V SNAP
80USC4700MEFCSN30X40
Rubycon
CAP ALUM 4700UF 20% 80V SNAP
80USC1500MEFCSN20X30 Compare Parts
80USC1500MEFCSN20X30 vs 80USG6800MEFCSN35X40
80USC1500MEFCSN20X30 vs 80USG5600MEFCSN30X45
80USC1500MEFCSN20X30 vs 80USG4700MEFCSN30X40
80USC1500MEFCSN20X30 vs 80USG3900MEFCSN30X35
80USC1500MEFCSN20X30 vs 80USG3900MEFCSN25X40
80USC1500MEFCSN20X30 vs 80USG3300MEFCSN30X30
80USC1500MEFCSN20X30 vs 80USG1500MEFCSN22X30
80USC1500MEFCSN20X30 vs 80USC8200MEFCSN35X50
80USC1500MEFCSN20X30 vs 80USC8200MEFCSN35X45
80USC1500MEFCSN20X30 vs 80USC6800MEFCSN30X50
80USC1500MEFCSN20X30 vs 80USC6800MEFCSN30X45
80USC1500MEFCSN20X30 vs 80USC4700MEFCSN35X30
80USC1500MEFCSN20X30 vs 80USC4700MEFCSN30X40
80USC1500MEFCSN20X30 vs 80USC4700MEFCSN25X50
80USC1500MEFCSN20X30 vs 80USC4700MEFCSN25X45
80USC1500MEFCSN20X30 vs 80USC3300MEFCSN25X35
80USC1500MEFCSN20X30 vs 80USC3300MEFCSN22X50
80USC1500MEFCSN20X30 vs 80USC3300MEFCSN22X45
80USC1500MEFCSN20X30 vs 80USC2200MEFCSN25X30
80USC1500MEFCSN20X30 vs 80USC2200MEFCSN22X40
80USC1500MEFCSN20X30 vs 80USC2200MEFCSN22X35
80USC1500MEFCSN20X30 vs 80USC1800MEFCSN22X30
80USC1500MEFCSN20X30 vs 80USC1200MEFCSN22X25
80USC1500MEFCSN20X30 vs 80USC10000MEFCSN35X50
80USC1500MEFCSN20X30 vs 80USC8200MEFC35X45
80USC1500MEFCSN20X30 vs 80USC6800MEFC30X45
80USC1500MEFCSN20X30 vs 80USC4700MEFC35X30
80USC1500MEFCSN20X30 vs 80USC4700MEFC30X40
80USC1500MEFCSN20X30 vs 80USC4700MEFC25X45
80USC1500MEFCSN20X30 vs 80USC3300MEFC25X35
80USC1500MEFCSN20X30 vs 80USC3300MEFC22X45
80USC1500MEFCSN20X30 vs 80USC2700MEFC22X40
80USC1500MEFCSN20X30 vs 80USC2200MEFC25X30
80USC1500MEFCSN20X30 vs 80USC2200MEFC22X35
80USC1500MEFCSN20X30 vs 80USC1800MEFC22X30
80USC1500MEFCSN20X30 vs 80USC1200MEFC22X25
80USC1500MEFCSN20X30 vs 80USC1000MEFC20X25
80USC1500MEFCSN20X30 vs 80USC10000MEFC35X50
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci