Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 80TXW82MEFC6.3X40
80TXW82MEFC6.3X40
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 82UF 20% 80V RADIAL
Manufacturer:
Rubycon
Datasheet:
80TXW82MEFC6.3X40 Datasheet
History Price: $0.43056
In Stock: 6050
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
80TXW82MEFC6.3X40 Specification
Specification
Part No
80TXW82MEFC6.3X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TXW
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
82 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
7000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.098" (2.50mm)
Size / Dimension
0.248" Dia (6.30mm)
Height - Seated (Max)
1.654" (42.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
Ripple Current @ Low Frequency
635 mA @ 120 Hz
Ripple Current @ High Frequency
1.27 A @ 100 kHz
80TXW82MEFC6.3X40 PDF Datasheet
80TXW82MEFC6.3X40 Datasheet
Click and Download: 80TXW82MEFC6.3X40 Datasheet
80TXW82MEFC6.3X40 Related Parts
80TXW100MEFC6.3X50
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80TXW100MEFC8X25
Rubycon
CAP ALUM 100UF 20% 80V RADIAL
80TXW120MEFC8X30
Rubycon
CAP ALUM 120UF 20% 80V RADIAL
80TXW180MEFC8X40
Rubycon
CAP ALUM 180UF 20% 80V RADIAL
80TXW220MEFC10X30
Rubycon
CAP ALUM 220UF 20% 80V RADIAL
80TXW220MEFC8X50
Rubycon
CAP ALUM 220UF 20% 80V RADIAL
80TXW270MEFC10X40
Rubycon
CAP ALUM 270UF 20% 80V RADIAL
80TXW390MEFC10X50
Rubycon
CAP ALUM 390UF 20% 80V RADIAL
80TXW470MEFC10X60
Rubycon
CAP ALUM 470UF 20% 80V RADIAL
80TXW47MEFC6.3X25
Rubycon
CAP ALUM 47UF 20% 80V RADIAL
80TXW56MEFC6.3X30
Rubycon
CAP ALUM 56UF 20% 80V RADIAL
80TGV180M12.5X13.5
Rubycon
CAP ALUM 180UF 20% 80V SMD
80TXW82MEFC6.3X40 Compare Parts
80TXW82MEFC6.3X40 vs 80TXW47MEFC6.3X25
80TXW82MEFC6.3X40 vs 80TXW470MEFC10X60
80TXW82MEFC6.3X40 vs 80TXW390MEFC10X50
80TXW82MEFC6.3X40 vs 80TXW270MEFC10X40
80TXW82MEFC6.3X40 vs 80TXW220MEFC8X50
80TXW82MEFC6.3X40 vs 80TXW220MEFC10X30
80TXW82MEFC6.3X40 vs 80TXW180MEFC8X40
80TXW82MEFC6.3X40 vs 80TXW120MEFC8X30
80TXW82MEFC6.3X40 vs 80TXW100MEFC8X25
80TXW82MEFC6.3X40 vs 80TXW100MEFC6.3X50
80TXW82MEFC6.3X40 vs 80TXW440MEFC10X50
80TXW82MEFC6.3X40 vs 80TXW270MEFC8X60
80TXW82MEFC6.3X40 vs 80TGV560M18X21.5
80TXW82MEFC6.3X40 vs 80TGV430M16X21.5
80TXW82MEFC6.3X40 vs 80TGV360M18X16.5
80TXW82MEFC6.3X40 vs 80TGV270M16X16.5
80TXW82MEFC6.3X40 vs 80TGV240M12.5X16
80TXW82MEFC6.3X40 vs 80TGV180M12.5X13.5
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend