Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 80MXC2700MEFC22X45
80MXC2700MEFC22X45
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2700UF 20% 80V SNAP
Manufacturer:
Rubycon
Datasheet:
80MXC2700MEFC22X45 Datasheet
History Price: $3.44735
In Stock: 37240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
80MXC2700MEFC22X45 Specification
Specification
Part No
80MXC2700MEFC22X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2700 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.39 A @ 120 Hz
Size / Dimension
2.7485 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
80MXC2700MEFC22X45 PDF Datasheet
80MXC2700MEFC22X45 Datasheet
Click and Download: 80MXC2700MEFC22X45 Datasheet
80MXC2700MEFC22X45 Related Parts
80MXC1000MEFCSN22X25
Rubycon
CAP ALUM 1000UF 20% 80V SNAP
80MXC1200MEFCSN20X35
Rubycon
CAP ALUM 1200UF 20% 80V SNAP
80MXC1200MEFCSN22X30
Rubycon
CAP ALUM 1200UF 20% 80V SNAP
80MXC1800MEFCSN22X35
Rubycon
CAP ALUM 1800UF 20% 80V SNAP
80MXC1800MEFCSN25X30
Rubycon
CAP ALUM 1800UF 20% 80V SNAP
80MXC2200MEFCSN22X40
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2200MEFCSN22X45
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2200MEFCSN25X30
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2200MEFCSN30X25
Rubycon
CAP ALUM 2200UF 20% 80V SNAP
80MXC2700MEFCSN25X35
Rubycon
CAP ALUM 2700UF 20% 80V SNAP
80MXC2700MEFCSN30X30
Rubycon
CAP ALUM 2700UF 20% 80V SNAP
80MXC3300MEFCSN25X40
Rubycon
CAP ALUM 3300UF 20% 80V SNAP
80MXC2700MEFC22X45 Compare Parts
80MXC2700MEFC22X45 vs 80MXG6800MEFCSN30X50
80MXC2700MEFC22X45 vs 80MXG4700MEFCSN35X30
80MXC2700MEFC22X45 vs 80MXG4700MEFCSN30X35
80MXC2700MEFC22X45 vs 80MXG4700MEFCSN25X50
80MXC2700MEFC22X45 vs 80MXG3900MEFCSN35X30
80MXC2700MEFC22X45 vs 80MXG3300MEFCSN35X25
80MXC2700MEFC22X45 vs 80MXG3300MEFCSN30X30
80MXC2700MEFC22X45 vs 80MXG3300MEFCSN25X40
80MXC2700MEFC22X45 vs 80MXG3300MEFCSN22X50
80MXC2700MEFC22X45 vs 80MXG2700MEFCSN25X35
80MXC2700MEFC22X45 vs 80MXG2200MEFCSN25X30
80MXC2700MEFC22X45 vs 80MXG2200MEFCSN22X35
80MXC2700MEFC22X45 vs 80MXG1800MEFCSN25X25
80MXC2700MEFC22X45 vs 80MXG1800MEFCSN22X30
80MXC2700MEFC22X45 vs 80MXG1500MEFCSN22X30
80MXC2700MEFC22X45 vs 80MXG1500MEFCSN20X30
80MXC2700MEFC22X45 vs 80MXG1200MEFCSN20X30
80MXC2700MEFC22X45 vs 80MXG1000MEFCSN20X25
80MXC2700MEFC22X45 vs 80MXC8200MEFCSN35X50
80MXC2700MEFC22X45 vs 80MXC6800MEFCSN35X45
80MXC2700MEFC22X45 vs 80MXC5600MEFCSN35X40
80MXC2700MEFC22X45 vs 80MXC5600MEFCSN30X45
80MXC2700MEFC22X45 vs 80MXC4700MEFCSN35X35
80MXC2700MEFC22X45 vs 80MXC4700MEFCSN30X40
80MXC2700MEFC22X45 vs 80MXC3900MEFCSN35X30
80MXC2700MEFC22X45 vs 80MXC3300MEFCSN30X35
80MXC2700MEFC22X45 vs 80MXC3300MEFCSN25X40
80MXC2700MEFC22X45 vs 80MXC2700MEFCSN30X30
80MXC2700MEFC22X45 vs 80MXC2700MEFCSN25X35
80MXC2700MEFC22X45 vs 80MXC2200MEFCSN30X25
80MXC2700MEFC22X45 vs 80MXC2200MEFCSN25X30
80MXC2700MEFC22X45 vs 80MXC2200MEFCSN22X45
80MXC2700MEFC22X45 vs 80MXC2200MEFCSN22X40
80MXC2700MEFC22X45 vs 80MXC1800MEFCSN25X30
80MXC2700MEFC22X45 vs 80MXC1800MEFCSN22X35
80MXC2700MEFC22X45 vs 80MXC1200MEFCSN22X30
80MXC2700MEFC22X45 vs 80MXC1200MEFCSN20X35
80MXC2700MEFC22X45 vs 80MXC1000MEFCSN22X25
80MXC2700MEFC22X45 vs 80MXG6800MEFCSN35X40
80MXC2700MEFC22X45 vs 80MXG3900MEFCSN25X45
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.