Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 80LSQ12000MEFC36X118
80LSQ12000MEFC36X118
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 12000UF 20% 80V SCREW
Manufacturer:
Rubycon
Datasheet:
80LSQ12000MEFC36X118 Datasheet
History Price: Obsolete
In Stock: 21530
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
80LSQ12000MEFC36X118 Specification
Specification
Part No
80LSQ12000MEFC36X118
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
12000 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
5.4 A @ 120 Hz
Size / Dimension
5.94 A @ 10 kHz
Height - Seated (Max)
0.500" (12.70mm)
Surface Mount Land Size
1.417" Dia (36.00mm)
Mounting Type
4.803" (122.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
80LSQ12000MEFC36X118 PDF Datasheet
80LSQ12000MEFC36X118 Datasheet
Click and Download: 80LSQ12000MEFC36X118 Datasheet
80LSQ12000MEFC36X118 Related Parts
80LSQ100000MEFC77X141
Rubycon
CAP ALUM 100000UF 20% 80V SCREW
80LSQ100000MNB77X141
Rubycon
CAP ALUM 100000UF 20% 80V SCREW
80LSQ10000MEFC36X98
Rubycon
CAP ALUM 10000UF 20% 80V SCREW
80LSQ33000MEFC51X118
Rubycon
CAP ALUM 33000UF 20% 80V SCREW
80LSQ4700MEFC36X50
Rubycon
CAP ALUM 4700UF 20% 80V SCREW
80LSQ6800MEFC36X83
Rubycon
CAP ALUM 6800UF 20% 80V SCREW
80LSW100000MEFC90X151
Rubycon
CAP ALUM 100000UF 20% 80V SCREW
80LSW22000MEFC51X118
Rubycon
CAP ALUM 22000UF 20% 80V SCREW
80LSW56000MEFC77X121
Rubycon
CAP ALUM 56000UF 20% 80V SCREW
80LSQ22000MEFC51X83
Rubycon
CAP ALUM 22000UF 20% 80V SCREW
80LSQ33000M51X118
Rubycon
CAP ALUM 33000UF 20% 80V SCREW
80LSQ68000M64X139
Rubycon
CAP ALUM 68000UF 20% 80V SCREW
80LSQ12000MEFC36X118 Compare Parts
80LSQ12000MEFC36X118 vs 80LSW22000MEFC51X118
80LSQ12000MEFC36X118 vs 80LSW100000MEFC90X151
80LSQ12000MEFC36X118 vs 80LSQ6800MEFC36X83
80LSQ12000MEFC36X118 vs 80LSQ4700MEFC36X50
80LSQ12000MEFC36X118 vs 80LSQ33000MEFC51X118
80LSQ12000MEFC36X118 vs 80LSQ10000MEFC36X98
80LSQ12000MEFC36X118 vs 80LSQ100000MNB77X141
80LSQ12000MEFC36X118 vs 80LSQ100000MEFC77X141
80LSQ12000MEFC36X118 vs 80LSW8200M36X73
80LSQ12000MEFC36X118 vs 80LSW5600M36X83
80LSQ12000MEFC36X118 vs 80LSW56000M77X121
80LSQ12000MEFC36X118 vs 80LSW47000M77X101
80LSQ12000MEFC36X118 vs 80LSW33000M64X119
80LSQ12000MEFC36X118 vs 80LSW15000M51X83
80LSQ12000MEFC36X118 vs 80LSW12000M51X83
80LSQ12000MEFC36X118 vs 80LSW100000ACHU77X171
80LSQ12000MEFC36X118 vs 80LSQ68000M64X139
80LSQ12000MEFC36X118 vs 80LSQ33000M51X118
80LSQ12000MEFC36X118 vs 80LSQ22000MEFC51X83
Customer Reviews
4.95 out of 5.00 stars from 160 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.