☰
80KXF1200MEFC30X20
80KXF1200MEFC30X20
Active
Description:  CAP ALUM 1200UF 20% 80V SNAP
Manufacturer:  Rubycon
History Price: $5.5114
In Stock: 20040
80KXF1200MEFC30X20 Specification
Specification
Part No
80KXF1200MEFC30X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
KXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1200 µF
Tolerance
?0%
Voltage - Rated
80 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
1.181" Dia (30.00mm)
Height - Seated (Max)
0.866" (22.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
1.44 A @ 120 Hz
Ripple Current @ High Frequency
1.656 A @ 10 kHz
80KXF1200MEFC30X20 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!