Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63ZLJ220M10X16
63ZLJ220M10X16
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 220UF 20% 63V RADIAL
Manufacturer:
Rubycon
Datasheet:
63ZLJ220M10X16 Datasheet
History Price: $0.74
In Stock: 49440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
63ZLJ220M10X16 Specification
Specification
Part No
63ZLJ220M10X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLJ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
850 mA @ 120 Hz
Size / Dimension
58 mOhms
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.689" (17.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63ZLJ220M10X16 PDF Datasheet
63ZLJ220M10X16 Datasheet
Click and Download: 63ZLJ220M10X16 Datasheet
63ZLJ220M10X16 Related Parts
63ZL1000MEFC16X35.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFC18X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFCGC16X35.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1000MEFCGC18X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63ZL1200MEFC16X40
Rubycon
CAP ALUM 1200UF 20% 63V RADIAL
63ZL120MEFC10X16
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFC8X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCT78X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCT810X16
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL120MEFCTA8X20
Rubycon
CAP ALUM 120UF 20% 63V RADIAL
63ZL1500MEFC18X40
Rubycon
CAP ALUM 1500UF 20% 63V RADIAL
63ZL1500MEFCGC18X40
Rubycon
CAP ALUM 1500UF 20% 63V RADIAL
63ZLJ220M10X16 Compare Parts
63ZLJ220M10X16 vs 63ZLJ82MCR8X11.5
63ZLJ220M10X16 vs 63ZLJ82M8X11.5
63ZLJ220M10X16 vs 63ZLJ820MGC16X25
63ZLJ220M10X16 vs 63ZLJ820M16X25
63ZLJ220M10X16 vs 63ZLJ820M16X20
63ZLJ220M10X16 vs 63ZLJ820M12.5X30
63ZLJ220M10X16 vs 63ZLJ680MG412.5X35
63ZLJ220M10X16 vs 63ZLJ680M12.5X35
63ZLJ220M10X16 vs 63ZLJ680M12.5X25
63ZLJ220M10X16 vs 63ZLJ560MGC16X20
63ZLJ220M10X16 vs 63ZLJ560MG412.5X30
63ZLJ220M10X16 vs 63ZLJ560M16X20
63ZLJ220M10X16 vs 63ZLJ560M12.5X30
63ZLJ220M10X16 vs 63ZLJ560M12.5X25
63ZLJ220M10X16 vs 63ZLJ47M6.3X11
63ZLJ220M10X16 vs 63ZLJ470MGA12.5X25
63ZLJ220M10X16 vs 63ZLJ470MG412.5X25
63ZLJ220M10X16 vs 63ZLJ470M12.5X25
63ZLJ220M10X16 vs 63ZLJ470M12.5X20
63ZLJ220M10X16 vs 63ZLJ390MGA12.5X20
63ZLJ220M10X16 vs 63ZLJ390MG412.5X20
63ZLJ220M10X16 vs 63ZLJ390M12.5X20
63ZLJ220M10X16 vs 63ZLJ390M10X25
63ZLJ220M10X16 vs 63ZLJ330MT810X25
63ZLJ220M10X16 vs 63ZLJ330M12.5X16
63ZLJ220M10X16 vs 63ZLJ330M10X25
63ZLJ220M10X16 vs 63ZLJ330M10X20
63ZLJ220M10X16 vs 63ZLJ270MG412.5X16
63ZLJ220M10X16 vs 63ZLJ270M12.5X16
63ZLJ220M10X16 vs 63ZLJ270M10X20
63ZLJ220M10X16 vs 63ZLJ2700M18X40
63ZLJ220M10X16 vs 63ZLJ2200M18X35.5
63ZLJ220M10X16 vs 63ZLJ2200M16X40
63ZLJ220M10X16 vs 63ZLJ18MTA5X11
63ZLJ220M10X16 vs 63ZLJ18MT15X11
63ZLJ220M10X16 vs 63ZLJ18M5X11
63ZLJ220M10X16 vs 63ZLJ180MT810X16
63ZLJ220M10X16 vs 63ZLJ180MT78X20
63ZLJ220M10X16 vs 63ZLJ180M10X16
63ZLJ220M10X16 vs 63ZLJ1800M18X31.5
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.