Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63YXA33MEFCTA6.3X11
63YXA33MEFCTA6.3X11
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 33UF 20% 63V RADIAL
Manufacturer:
Rubycon
Datasheet:
63YXA33MEFCTA6.3X11 Datasheet
History Price: Obsolete
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
63YXA33MEFCTA6.3X11 Specification
Specification
Part No
63YXA33MEFCTA6.3X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXA
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
100 mA @ 120 Hz
Size / Dimension
150 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63YXA33MEFCTA6.3X11 PDF Datasheet
63YXA33MEFCTA6.3X11 Datasheet
Click and Download: 63YXA33MEFCTA6.3X11 Datasheet
63YXA33MEFCTA6.3X11 Related Parts
63YK1000M16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK470MEFCG412.5X20
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63YK47MEFCT16.3X11
Rubycon
CAP ALUM 47UF 20% 63V RADIAL
63YXA1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCGC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCKC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA100MEFCT810X12.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA2200MEFC18X35.5
Rubycon
CAP ALUM 2200UF 20% 63V RADIAL
63YXA330MEFCT810X20
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63YXA470MCC12.5X20
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63YXA33MEFCTA6.3X11 Compare Parts
63YXA33MEFCTA6.3X11 vs 63YXM47MEFCT78X11.5
63YXA33MEFCTA6.3X11 vs 63YXM47MEFC8X11.5
63YXA33MEFCTA6.3X11 vs 63YXM33MEFCTA6.3X11
63YXA33MEFCTA6.3X11 vs 63YXM33MEFCT16.3X11
63YXA33MEFCTA6.3X11 vs 63YXM33MEFC6.3X11
63YXA33MEFCTA6.3X11 vs 63YXM22MEFCTA6.3X11
63YXA33MEFCTA6.3X11 vs 63YXM22MEFCT16.3X11
63YXA33MEFCTA6.3X11 vs 63YXM22MEFC6.3X11
63YXA33MEFCTA6.3X11 vs 63YXM10MEFCTA5X11
63YXA33MEFCTA6.3X11 vs 63YXM10MEFCT15X11
63YXA33MEFCTA6.3X11 vs 63YXM10MEFC5X11
63YXA33MEFCTA6.3X11 vs 63YXJ47M6.3X11
63YXA33MEFCTA6.3X11 vs 63YXJ470M12.5X25
63YXA33MEFCTA6.3X11 vs 63YXJ33MTA6.3X11
63YXA33MEFCTA6.3X11 vs 63YXJ33MT16.3X11
63YXA33MEFCTA6.3X11 vs 63YXJ33M6.3X11
63YXA33MEFCTA6.3X11 vs 63YXJ330MG412.5X20
63YXA33MEFCTA6.3X11 vs 63YXJ330M12.5X20
63YXA33MEFCTA6.3X11 vs 63YXJ22M5X11
63YXA33MEFCTA6.3X11 vs 63YXJ220MT810X20
63YXA33MEFCTA6.3X11 vs 63YXJ220M10X20
63YXA33MEFCTA6.3X11 vs 63YXJ10MTA5X11
63YXA33MEFCTA6.3X11 vs 63YXJ10MT15X11
63YXA33MEFCTA6.3X11 vs 63YXJ10M5X11
63YXA33MEFCTA6.3X11 vs 63YXJ100MT810X12.5
63YXA33MEFCTA6.3X11 vs 63YXJ100M10X12.5
63YXA33MEFCTA6.3X11 vs 63YXJ1000MGC16X25
63YXA33MEFCTA6.3X11 vs 63YXJ1000M16X25
63YXA33MEFCTA6.3X11 vs 63YXH82MEFCTA8X16
63YXA33MEFCTA6.3X11 vs 63YXH82MEFCT78X16
63YXA33MEFCTA6.3X11 vs 63YXH82MEFC8X16
63YXA33MEFCTA6.3X11 vs 63YXH820MEFCGC18X25
63YXA33MEFCTA6.3X11 vs 63YXH820MEFC18X25
63YXA33MEFCTA6.3X11 vs 63YXH680MEFCGC18X20
63YXA33MEFCTA6.3X11 vs 63YXH680MEFC18X20
63YXA33MEFCTA6.3X11 vs 63YXH56MEFCTA8X11.5
63YXA33MEFCTA6.3X11 vs 63YXH56MEFCT78X11.5
63YXA33MEFCTA6.3X11 vs 63YXH56MEFC8X11.5
63YXA33MEFCTA6.3X11 vs 63YXH560MEFCGC16X25
63YXA33MEFCTA6.3X11 vs 63YXH560MEFC16X25
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time