Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63VXG3900MEFC35X30
63VXG3900MEFC35X30
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 3900UF 20% 63V SNAP
Manufacturer:
Rubycon
Datasheet:
63VXG3900MEFC35X30 Datasheet
History Price: $4.974
In Stock: 35750
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
63VXG3900MEFC35X30 Specification
Specification
Part No
63VXG3900MEFC35X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3900 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.31 A @ 120 Hz
Size / Dimension
2.6565 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
63VXG3900MEFC35X30 PDF Datasheet
63VXG3900MEFC35X30 Datasheet
Click and Download: 63VXG3900MEFC35X30 Datasheet
63VXG3900MEFC35X30 Related Parts
63VXG2200MEFCSN25X30
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG3300MEFCSN30X30
Rubycon
CAP ALUM 3300UF 20% 63V SNAP
63VXG8200MEFCSN35X50
Rubycon
CAP ALUM 8200UF 20% 63V SNAP
63VXG10000M35X50
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63VXG1000MEFC22X25
Rubycon
CAP ALUM 1000UF 20% 63V SNAP
63VXG1200MEFC22X25
Rubycon
CAP ALUM 1200UF 20% 63V SNAP
63VXG1500MEFC22X30
Rubycon
CAP ALUM 1500UF 20% 63V SNAP
63VXG1500MEFC25X25
Rubycon
CAP ALUM 1500UF 20% 63V SNAP
63VXG2200MEFC22X40
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG2200MEFC25X30
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG2200MEFC30X25
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG3300MEFC30X30
Rubycon
CAP ALUM 3300UF 20% 63V SNAP
63VXG3900MEFC35X30 Compare Parts
63VXG3900MEFC35X30 vs 63VXG3300MEFCSN30X30
63VXG3900MEFC35X30 vs 63VXG2200MEFCSN25X30
63VXG3900MEFC35X30 vs 63VXG8200MEFC35X50
63VXG3900MEFC35X30 vs 63VXG3900MEFC25X45
63VXG3900MEFC35X30 vs 63VXG3300MEFC30X30
63VXG3900MEFC35X30 vs 63VXG2200MEFC30X25
63VXG3900MEFC35X30 vs 63VXG2200MEFC25X30
63VXG3900MEFC35X30 vs 63VXG2200MEFC22X40
63VXG3900MEFC35X30 vs 63VXG1500MEFC25X25
63VXG3900MEFC35X30 vs 63VXG1500MEFC22X30
63VXG3900MEFC35X30 vs 63VXG1200MEFC22X25
63VXG3900MEFC35X30 vs 63VXG1000MEFC22X25
63VXG3900MEFC35X30 vs 63VXG10000M35X50
Customer Reviews
4.95 out of 5.00 stars from 161 customer reviews from all over the world
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described