☰
63SEV470M18X16.5
63SEV470M18X16.5
Active
Description:  CAP ALUM 470UF 20% 63V SMD
Manufacturer:  Rubycon
History Price: $2.44
In Stock: 24320
63SEV470M18X16.5 Specification
Specification
Part No
63SEV470M18X16.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
850 mA @ 120 Hz
Size / Dimension
1.02 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
0.669" (17.00mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
63SEV470M18X16.5 PDF Datasheet
63SEV470M18X16.5 Related Parts
63SEV100M10X10.5
63SEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 63V SMD
63SEV220M12.5X16
63SEV220M12.5X16
Rubycon
CAP ALUM 220UF 20% 63V SMD
63SEV22M8X10.5
63SEV22M8X10.5
Rubycon
CAP ALUM 22UF 20% 63V SMD
63SEV33M8X10.5
63SEV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 63V SMD
63SEV470M16X21.5
63SEV470M16X21.5
Rubycon
CAP ALUM 470UF 20% 63V SMD
63SEV47M8X10.5
63SEV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 63V SMD
63SGV100M10X10.5
63SGV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 63V SMD
63SGV22M8X10.5
63SGV22M8X10.5
Rubycon
CAP ALUM 22UF 20% 63V SMD
63SGV33M8X10.5
63SGV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 63V SMD
63SGV47M8X10.5
63SGV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 63V SMD
63SEV330M18X16.5
63SEV330M18X16.5
Rubycon
CAP ALUM 330UF 20% 63V SMD
63SGV330M16X21.5
63SGV330M16X21.5
Rubycon
CAP ALUM 330UF 20% 63V SMD
63SEV470M18X16.5 Compare Parts
  • 63SEV470M18X16.5 vs 63SGV33M8X10.5
  • 63SEV470M18X16.5 vs 63SGV22M8X10.5
  • 63SEV470M18X16.5 vs 63SGV100M10X10.5
  • 63SEV470M18X16.5 vs 63SEV47M8X10.5
  • 63SEV470M18X16.5 vs 63SEV470M16X21.5
  • 63SEV470M18X16.5 vs 63SEV33M8X10.5
  • 63SEV470M18X16.5 vs 63SEV22M8X10.5
  • 63SEV470M18X16.5 vs 63SEV220M12.5X16
  • 63SEV470M18X16.5 vs 63SEV100M10X10.5
  • 63SEV470M18X16.5 vs 63SGV330M16X21.5
  • 63SEV470M18X16.5 vs 63SEV330M18X16.5
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top