Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63RX301500M18X40
63RX301500M18X40
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1500UF 20% 63V RADIAL
Manufacturer:
Rubycon
Datasheet:
63RX301500M18X40 Datasheet
History Price: $4.64
In Stock: 45040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
63RX301500M18X40 Specification
Specification
Part No
63RX301500M18X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.763 A @ 120 Hz
Size / Dimension
2.35 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.654" (42.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63RX301500M18X40 PDF Datasheet
63RX301500M18X40 Datasheet
Click and Download: 63RX301500M18X40 Datasheet
63RX301500M18X40 Related Parts
63RX301000M16X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63RX301000MGC16X31.5
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63RX30100M10X16
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63RX30100MT810X16
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63RX30220M12.5X20
Rubycon
CAP ALUM 220UF 20% 63V RADIAL
63RX30220MG412.5X20
Rubycon
CAP ALUM 220UF 20% 63V RADIAL
63RX30330M12.5X25
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63RX30330MG412.5X25
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63RX30330MGA12.5X25
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63RX3033M8X11.5
Rubycon
CAP ALUM 33UF 20% 63V RADIAL
63RX30470M16X25
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63RX30470MGC16X25
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63RX301500M18X40 Compare Parts
63RX301500M18X40 vs 63RX5047MEFC10X16
63RX301500M18X40 vs 63RX3047MT810X12.5
63RX301500M18X40 vs 63RX3047M10X12.5
63RX301500M18X40 vs 63RX30470MGC16X25
63RX301500M18X40 vs 63RX30470M16X25
63RX301500M18X40 vs 63RX3033M8X11.5
63RX301500M18X40 vs 63RX30330MGA12.5X25
63RX301500M18X40 vs 63RX30330MG412.5X25
63RX301500M18X40 vs 63RX30330M12.5X25
63RX301500M18X40 vs 63RX30220MG412.5X20
63RX301500M18X40 vs 63RX30220M12.5X20
63RX301500M18X40 vs 63RX30100MT810X16
63RX301500M18X40 vs 63RX30100M10X16
63RX301500M18X40 vs 63RX301000MGC16X31.5
63RX301500M18X40 vs 63RX301000M16X31.5
63RX301500M18X40 vs 63RX5047M10X16
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you