☰
63MXC4700MEFCSN30X35
63MXC4700MEFCSN30X35
Not For New Designs
Description:  CAP ALUM 4700UF 20% 63V SNAP
Manufacturer:  Rubycon
History Price: $2.8462
In Stock: 39530
63MXC4700MEFCSN30X35 Specification
Specification
Part No
63MXC4700MEFCSN30X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.97 A @ 120 Hz
Size / Dimension
3.4155 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
63MXC4700MEFCSN30X35 PDF Datasheet
63MXC4700MEFCSN30X35 Related Parts
63MS710MEFC6.3X7
63MS710MEFC6.3X7
Rubycon
CAP ALUM 10UF 20% 63V RADIAL
63MS710MEFCTZ6.3X7
63MS710MEFCTZ6.3X7
Rubycon
CAP ALUM 10UF 20% 63V RADIAL
63MS71MEFCT54X7
63MS71MEFCT54X7
Rubycon
CAP ALUM 1UF 20% 63V RADIAL
63MS71MEFCTZ4X7
63MS71MEFCTZ4X7
Rubycon
CAP ALUM 1UF 20% 63V RADIAL
63MS73.3MEFCT55X7
63MS73.3MEFCT55X7
Rubycon
CAP ALUM 3.3UF 20% 63V RADIAL
63MXC10000MEFCSN35X45
63MXC10000MEFCSN35X45
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63MXC10000MEFCSN35X50
63MXC10000MEFCSN35X50
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63MXC12000MEFCSN35X50
63MXC12000MEFCSN35X50
Rubycon
CAP ALUM 12000UF 20% 63V SNAP
63MXC1800MEFCSN22X30
63MXC1800MEFCSN22X30
Rubycon
CAP ALUM 1800UF 20% 63V SNAP
63MXC2200MEFCSN22X35
63MXC2200MEFCSN22X35
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63MXC2200MEFCSN25X25
63MXC2200MEFCSN25X25
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63MXC2700MEFCSN25X30
63MXC2700MEFCSN25X30
Rubycon
CAP ALUM 2700UF 20% 63V SNAP
63MXC4700MEFCSN30X35 Compare Parts
  • 63MXC4700MEFCSN30X35 vs 63MXG8200MEFCSN30X40
  • 63MXC4700MEFCSN30X35 vs 63MXG6800MEFCSN35X30
  • 63MXC4700MEFCSN30X35 vs 63MXG6800MEFCSN30X35
  • 63MXC4700MEFCSN30X35 vs 63MXG6800MEFCSN25X45
  • 63MXC4700MEFCSN30X35 vs 63MXG5600MEFCSN35X25
  • 63MXC4700MEFCSN30X35 vs 63MXG5600MEFCSN30X30
  • 63MXC4700MEFCSN30X35 vs 63MXG5600MEFCSN25X40
  • 63MXC4700MEFCSN30X35 vs 63MXG4700MEFCSN30X30
  • 63MXC4700MEFCSN30X35 vs 63MXG4700MEFCSN25X35
  • 63MXC4700MEFCSN30X35 vs 63MXG4700MEFCSN22X45
  • 63MXC4700MEFCSN30X35 vs 63MXG3900MEFCSN25X30
  • 63MXC4700MEFCSN30X35 vs 63MXG3900MEFCSN22X40
  • 63MXC4700MEFCSN30X35 vs 63MXG3300MEFCSN25X30
  • 63MXC4700MEFCSN30X35 vs 63MXG3300MEFCSN22X35
  • 63MXC4700MEFCSN30X35 vs 63MXG2700MEFCSN25X25
  • 63MXC4700MEFCSN30X35 vs 63MXG2700MEFCSN22X30
  • 63MXC4700MEFCSN30X35 vs 63MXG2200MEFCSN20X35
  • 63MXC4700MEFCSN30X35 vs 63MXG1800MEFCSN20X30
  • 63MXC4700MEFCSN30X35 vs 63MXG15000MEFCSN35X50
  • 63MXC4700MEFCSN30X35 vs 63MXG12000MEFCSN35X45
  • 63MXC4700MEFCSN30X35 vs 63MXG10000MEFCSN35X40
  • 63MXC4700MEFCSN30X35 vs 63MXC8200MEFCSN35X45
  • 63MXC4700MEFCSN30X35 vs 63MXC8200MEFCSN35X40
  • 63MXC4700MEFCSN30X35 vs 63MXC8200MEFCSN30X50
  • 63MXC4700MEFCSN30X35 vs 63MXC6800MEFCSN35X35
  • 63MXC4700MEFCSN30X35 vs 63MXC6800MEFCSN30X50
  • 63MXC4700MEFCSN30X35 vs 63MXC6800MEFCSN30X40
  • 63MXC4700MEFCSN30X35 vs 63MXC4700MEFCSN25X50
  • 63MXC4700MEFCSN30X35 vs 63MXC4700MEFCSN25X45
  • 63MXC4700MEFCSN30X35 vs 63MXC3900MEFCSN25X40
  • 63MXC4700MEFCSN30X35 vs 63MXC3300MEFCSN30X25
  • 63MXC4700MEFCSN30X35 vs 63MXC3300MEFCSN25X35
  • 63MXC4700MEFCSN30X35 vs 63MXC2700MEFCSN25X30
  • 63MXC4700MEFCSN30X35 vs 63MXC2200MEFCSN25X25
  • 63MXC4700MEFCSN30X35 vs 63MXC2200MEFCSN22X35
  • 63MXC4700MEFCSN30X35 vs 63MXC1800MEFCSN22X30
  • 63MXC4700MEFCSN30X35 vs 63MXC12000MEFCSN35X50
  • 63MXC4700MEFCSN30X35 vs 63MXC10000MEFCSN35X50
  • 63MXC4700MEFCSN30X35 vs 63MXC10000MEFCSN35X45
  • 63MXC4700MEFCSN30X35 vs 63MS73.3MEFCT55X7
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.