☰
63LSW33000MEFC51X118
63LSW33000MEFC51X118
Not For New Designs
Description:  CAP ALUM 33000UF 20% 63V SCREW
Manufacturer:  Rubycon
History Price: $42.45233
In Stock: 44910
63LSW33000MEFC51X118 Specification
Specification
Part No
63LSW33000MEFC51X118
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSW
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33000 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
10.3 A @ 120 Hz
Size / Dimension
11.33 A @ 10 kHz
Height - Seated (Max)
0.858" (21.80mm)
Surface Mount Land Size
2.008" Dia (51.00mm)
Mounting Type
4.764" (121.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
63LSW33000MEFC51X118 PDF Datasheet
63LSW33000MEFC51X118 Related Parts
63LSQ10000MNB36X83
63LSQ10000MNB36X83
Rubycon
CAP ALUM 10000UF 20% 63V SCREW
63LSQ150000MEFC90X141
63LSQ150000MEFC90X141
Rubycon
CAP ALUM 150000UF 20% 63V SCREW
63LSQ15000MEFC36X98
63LSQ15000MEFC36X98
Rubycon
CAP ALUM 15000UF 20% 63V SCREW
63LSQ33000MEFC51X98
63LSQ33000MEFC51X98
Rubycon
CAP ALUM 33000UF 20% 63V SCREW
63LSQ68000MNB64X119
63LSQ68000MNB64X119
Rubycon
CAP ALUM 68000UF 20% 63V SCREW
63LSQ6800MEFC36X50
63LSQ6800MEFC36X50
Rubycon
CAP ALUM 6800UF 20% 63V SCREW
63LSQ6800MNB36X50
63LSQ6800MNB36X50
Rubycon
CAP ALUM 6800UF 20% 63V SCREW
63LSW100000MNB77X141
63LSW100000MNB77X141
Rubycon
CAP ALUM 100000UF 20% 63V SCREW
63LSW22000MNB51X83
63LSW22000MNB51X83
Rubycon
CAP ALUM 22000UF 20% 63V SCREW
63LSW33000MNB51X118
63LSW33000MNB51X118
Rubycon
CAP ALUM 33000UF 20% 63V SCREW
63LSW47000MNB64X119
63LSW47000MNB64X119
Rubycon
CAP ALUM 47000UF 20% 63V SCREW
63LSW4700MEFC36X50
63LSW4700MEFC36X50
Rubycon
CAP ALUM 4700UF 20% 63V SCREW
63LSW33000MEFC51X118 Compare Parts
  • 63LSW33000MEFC51X118 vs 63LSW47000MNB64X119
  • 63LSW33000MEFC51X118 vs 63LSW33000MNB51X118
  • 63LSW33000MEFC51X118 vs 63LSW22000MNB51X83
  • 63LSW33000MEFC51X118 vs 63LSW100000MNB77X141
  • 63LSW33000MEFC51X118 vs 63LSQ6800MNB36X50
  • 63LSW33000MEFC51X118 vs 63LSQ6800MEFC36X50
  • 63LSW33000MEFC51X118 vs 63LSQ68000MNB64X119
  • 63LSW33000MEFC51X118 vs 63LSQ33000MEFC51X98
  • 63LSW33000MEFC51X118 vs 63LSQ15000MEFC36X98
  • 63LSW33000MEFC51X118 vs 63LSQ150000MEFC90X141
  • 63LSW33000MEFC51X118 vs 63LSQ10000MNB36X83
  • 63LSW33000MEFC51X118 vs 63LSW56000M64X139
  • 63LSW33000MEFC51X118 vs 63LSW4700M36X50
  • 63LSW33000MEFC51X118 vs 63LSW22000MEFC51X83
  • 63LSW33000MEFC51X118 vs 63LSQ150000MCPC90X141
  • 63LSW33000MEFC51X118 vs 63LSQ120000MCPC77X141
  • Customer Reviews
    4.95 out of 5.00 stars from 93 customer reviews from all over the world
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.