☰
63CFV56M10X10.5
63CFV56M10X10.5
Active
Description:  CAP ALUM HYB SMD
Manufacturer:  Rubycon
History Price: $1.74
In Stock: 15940
63CFV56M10X10.5 Specification
Specification
Part No
63CFV56M10X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
CFV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
56 µF
Tolerance
±20%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
30mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
210 mA @ 100 Hz
Ripple Current @ High Frequency
1.4 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.413" (10.50mm)
Surface Mount Land Size
0.406" L x 0.406" W (10.30mm x 10.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
63CFV56M10X10.5 PDF Datasheet
63CFV56M10X10.5 Related Parts
63CEV33M8X10.5
63CEV33M8X10.5
Rubycon
CAP ALUM HYB SMD
63CEV56M10X10.5
63CEV56M10X10.5
Rubycon
CAP ALUM HYB SMD
63CFV33M8X10.5
63CFV33M8X10.5
Rubycon
CAP ALUM HYB SMD
63CZE33M8X9
63CZE33M8X9
Rubycon
CAP ALUM HYB SMD
63CZE56M10X9
63CZE56M10X9
Rubycon
CAP ALUM HYB SMD
63CZF33M8X9
63CZF33M8X9
Rubycon
CAP ALUM HYB 33UF 20% 63V T/H
63CZF56M10X9
63CZF56M10X9
Rubycon
CAP ALUM HYB 56UF 20% 63V T/H
63CFV56M10X10.5 Compare Parts
  • 63CFV56M10X10.5 vs 63CZF33M8X9
  • 63CFV56M10X10.5 vs 63CZE56M10X9
  • 63CFV56M10X10.5 vs 63CZE33M8X9
  • 63CFV56M10X10.5 vs 63CFV33M8X10.5
  • 63CFV56M10X10.5 vs 63CEV56M10X10.5
  • 63CFV56M10X10.5 vs 63CEV33M8X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you