Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 630MPB224J
630MPB224J
Active
Film Capacitors
Description:
CAP FILM 0.22UF 5% 630VDC RADIAL
Manufacturer:
Rubycon
Datasheet:
630MPB224J Datasheet
History Price: $0.44386
In Stock: 44630
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
630MPB224J Specification
Specification
Part No
630MPB224J
Category
Film Capacitors
Manufacturer
Rubycon
Series
MPB
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?%
Voltage Rating - AC
-
Voltage Rating - DC
630V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.709" L x 0.433" W (18.00mm x 11.00mm)
Termination
0.689" (17.50mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
630MPB224J PDF Datasheet
630MPB224J Datasheet
Click and Download: 630MPB224J Datasheet
Customer Reviews
4.95 out of 5.00 stars from 140 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right