Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 600MXH68MEFCSN25X30
600MXH68MEFCSN25X30
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 68UF 20% 600V SNAP
Manufacturer:
Rubycon
Datasheet:
600MXH68MEFCSN25X30 Datasheet
History Price: $6.34
In Stock: 8380
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
600MXH68MEFCSN25X30 Specification
Specification
Part No
600MXH68MEFCSN25X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
68 µF
Tolerance
?0%
Voltage - Rated
600 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
-
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.984" Dia (25.00mm)
Height - Seated (Max)
1.260" (32.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
710 mA @ 120 Hz
Ripple Current @ High Frequency
994 mA @ 10 kHz
600MXH68MEFCSN25X30 PDF Datasheet
600MXH68MEFCSN25X30 Datasheet
Click and Download: 600MXH68MEFCSN25X30 Datasheet
600MXH68MEFCSN25X30 Related Parts
600D226F250DL4
Vishay Sprague
CAP ALUM 22UF 250V AXIAL
600D606G060DG4
Vishay Sprague
CAP ALUM 60UF 60V AXIAL
600D106F250DG4
Vishay Sprague
CAP ALUM 10UF 250V AXIAL
600D106F250DG4E3
Vishay Sprague
CAP ALUM 10UF 250V AXIAL
600D107F015KD4
Vishay Sprague
CAP ALUM 100UF 15V AXIAL
600D107F030DD4
Vishay Sprague
CAP ALUM 100UF 30V AXIAL
600D107F030DE4
Vishay Sprague
CAP ALUM 100UF 30V AXIAL
600D107F040DE4
Vishay Sprague
CAP ALUM 100UF 40V AXIAL
600D107F040DG4
Vishay Sprague
CAP ALUM 100UF 40V AXIAL
600D107F050DG4
Vishay Sprague
CAP ALUM 100UF 50V AXIAL
600D107F050DG4E3
Vishay Sprague
CAP ALUM 100UF 50V AXIAL
600D107F050DG5
Vishay Sprague
CAP ALUM 100UF 50V AXIAL
600MXH68MEFCSN25X30 Compare Parts
600MXH68MEFCSN25X30 vs 600D226F250DL4
600MXH68MEFCSN25X30 vs 600MXH82MEFCSN30X25
600MXH68MEFCSN25X30 vs 600MXH82MEFCSN25X35
600MXH68MEFCSN25X30 vs 600MXH82MEFCSN22X45
600MXH68MEFCSN25X30 vs 600MXH68MEFCSN22X35
600MXH68MEFCSN25X30 vs 600MXH56MEFCSN25X25
600MXH68MEFCSN25X30 vs 600MXH56MEFCSN22X35
600MXH68MEFCSN25X30 vs 600MXH47MEFCSN22X30
600MXH68MEFCSN25X30 vs 600MXH39MEFCSN22X25
600MXH68MEFCSN25X30 vs 600MXH220MEFCSN35X40
600MXH68MEFCSN25X30 vs 600MXH220MEFCSN30X55
600MXH68MEFCSN25X30 vs 600MXH180MEFCSN30X45
600MXH68MEFCSN25X30 vs 600MXH150MEFCSN35X30
600MXH68MEFCSN25X30 vs 600MXH150MEFCSN30X40
600MXH68MEFCSN25X30 vs 600MXH150MEFCSN25X55
600MXH68MEFCSN25X30 vs 600MXH120MEFCSN35X30
600MXH68MEFCSN25X30 vs 600MXH120MEFCSN30X35
600MXH68MEFCSN25X30 vs 600MXH120MEFCSN25X45
600MXH68MEFCSN25X30 vs 600MXH120MEFCSN22X55
600MXH68MEFCSN25X30 vs 600MXH100MEFCSN35X25
600MXH68MEFCSN25X30 vs 600MXH100MEFCSN30X30
600MXH68MEFCSN25X30 vs 600MXH100MEFCSN25X40
600MXH68MEFCSN25X30 vs 600MXH100MEFCSN22X50
600MXH68MEFCSN25X30 vs 600D827G007DL4
600MXH68MEFCSN25X30 vs 600D827F020DX4
600MXH68MEFCSN25X30 vs 600D826G030DD4
600MXH68MEFCSN25X30 vs 600D826F075DJ4
600MXH68MEFCSN25X30 vs 600D826F060DG4
600MXH68MEFCSN25X30 vs 600D825F150DD4
600MXH68MEFCSN25X30 vs 600D825F100KD4
600MXH68MEFCSN25X30 vs 600D806G060DJ5
600MXH68MEFCSN25X30 vs 600D806G060DJ4E3
600MXH68MEFCSN25X30 vs 600D806G060DJ4
600MXH68MEFCSN25X30 vs 600D805F100DC5E3
600MXH68MEFCSN25X30 vs 600D805F100DC5
600MXH68MEFCSN25X30 vs 600D706G040DE5
600MXH68MEFCSN25X30 vs 600D687G015DX5
600MXH68MEFCSN25X30 vs 600D686G050DG4
600MXH68MEFCSN25X30 vs 600D686F075DJ5
600MXH68MEFCSN25X30 vs 600D686F075DJ4
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied