Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 6.3SEV3300M16X16.5
6.3SEV3300M16X16.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 3300UF 20% 6.3V SMD
Manufacturer:
Rubycon
Datasheet:
6.3SEV3300M16X16.5 Datasheet
History Price: $1.08336
In Stock: 38240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
6.3SEV3300M16X16.5 Specification
Specification
Part No
6.3SEV3300M16X16.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 µF
Tolerance
?0%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.2 A @ 120 Hz
Size / Dimension
1.38 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
0.669" (17.00mm)
Package / Case
0.669" L x 0.669" W (17.00mm x 17.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
6.3SEV3300M16X16.5 PDF Datasheet
6.3SEV3300M16X16.5 Datasheet
Click and Download: 6.3SEV3300M16X16.5 Datasheet
6.3SEV3300M16X16.5 Related Parts
6.3AX1000MEFC10X9
Rubycon
CAP ALUM 1000UF 20% 6.3V RADIAL
6.3AX1000MEFC8X16
Rubycon
CAP ALUM 1000UF 20% 6.3V RADIAL
6.3AX1200MEFC10X12.5
Rubycon
CAP ALUM 1200UF 20% 6.3V RADIAL
6.3AX220MEFC5X11
Rubycon
CAP ALUM 220UF 20% 6.3V RADIAL
6.3AX220MEFC6.3X7
Rubycon
CAP ALUM 220UF 20% 6.3V RADIAL
6.3AX470MEFC6.3X11
Rubycon
CAP ALUM 470UF 20% 6.3V RADIAL
6.3AX470MEFC8X7.5
Rubycon
CAP ALUM 470UF 20% 6.3V RADIAL
6.3AX680MEFC8X9
Rubycon
CAP ALUM 680UF 20% 6.3V RADIAL
6.3AX820MEFC8X10.8
Rubycon
CAP ALUM 820UF 20% 6.3V RADIAL
6.3AX82MEFC5X7
Rubycon
CAP ALUM 82UF 20% 6.3V RADIAL
6.3JZV100M6.3X6.1
Rubycon
CAP ALUM 100UF 20% 6.3V SMD
6.3JZV220M6.3X6.1
Rubycon
CAP ALUM 220UF 20% 6.3V SMD
6.3SEV3300M16X16.5 Compare Parts
6.3SEV3300M16X16.5 vs 6.3ZLQ8200MEFC12.5X25
6.3SEV3300M16X16.5 vs 6.3ZLQ680MEFC6.3X11
6.3SEV3300M16X16.5 vs 6.3ZLQ5600MEFC12.5X20
6.3SEV3300M16X16.5 vs 6.3ZLQ4700MEFC10X25
6.3SEV3300M16X16.5 vs 6.3ZLQ3900MEFC10X20
6.3SEV3300M16X16.5 vs 6.3ZLQ270MEFC5X11
6.3SEV3300M16X16.5 vs 6.3ZLQ2700MEFC10X16
6.3SEV3300M16X16.5 vs 6.3ZLQ2200MEFC8X20
6.3SEV3300M16X16.5 vs 6.3ZLQ1800MEFC10X12.5
6.3SEV3300M16X16.5 vs 6.3ZLQ1500MEFC8X16
6.3SEV3300M16X16.5 vs 6.3ZLQ1200MEFC8X11.5
6.3SEV3300M16X16.5 vs 6.3ZLQ12000MEFC16X25
6.3SEV3300M16X16.5 vs 6.3ZLQ10000MEFC16X20
6.3SEV3300M16X16.5 vs 6.3ZLQ10000MEFC12.5X35
6.3SEV3300M16X16.5 vs 6.3ZLJ820M8X11.5
6.3SEV3300M16X16.5 vs 6.3ZLJ8200M16X25
6.3SEV3300M16X16.5 vs 6.3ZLJ6800MGC16X20
6.3SEV3300M16X16.5 vs 6.3ZLJ6800MG412.5X35
6.3SEV3300M16X16.5 vs 6.3ZLJ6800M16X20
6.3SEV3300M16X16.5 vs 6.3ZLJ6800M12.5X35
6.3SEV3300M16X16.5 vs 6.3ZLJ5600MG412.5X30
6.3SEV3300M16X16.5 vs 6.3ZLJ5600M12.5X30
6.3SEV3300M16X16.5 vs 6.3ZLJ470M6.3X11
6.3SEV3300M16X16.5 vs 6.3ZLJ4700M12.5X25
6.3SEV3300M16X16.5 vs 6.3ZLJ3900M12.5X20
6.3SEV3300M16X16.5 vs 6.3ZLJ3300M10X25
6.3SEV3300M16X16.5 vs 6.3ZLJ2700M10X20
6.3SEV3300M16X16.5 vs 6.3ZLJ220M5X11
6.3SEV3300M16X16.5 vs 6.3ZLJ1800M10X16
6.3SEV3300M16X16.5 vs 6.3ZLJ1500M8X20
6.3SEV3300M16X16.5 vs 6.3ZLJ1200M10X12.5
6.3SEV3300M16X16.5 vs 6.3ZLJ1000M8X16
6.3SEV3300M16X16.5 vs 6.3ZLH820MEFCTA8X11.5
6.3SEV3300M16X16.5 vs 6.3ZLH820MEFCT78X11.5
6.3SEV3300M16X16.5 vs 6.3ZLH820MEFC8X11.5
6.3SEV3300M16X16.5 vs 6.3ZLH820M8X11.5
6.3SEV3300M16X16.5 vs 6.3ZLH8200MEFCGC16X25
6.3SEV3300M16X16.5 vs 6.3ZLH8200MEFC16X25
6.3SEV3300M16X16.5 vs 6.3ZLH6800MEFCGC16X20
6.3SEV3300M16X16.5 vs 6.3ZLH6800MEFCG412.5X35
Customer Reviews
4.95 out of 5.00 stars from 94 customer reviews from all over the world
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied