Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 580LSU4700MNB77X191
580LSU4700MNB77X191
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 4700UF 20% 580V SCREW
Manufacturer:
Rubycon
Datasheet:
580LSU4700MNB77X191 Datasheet
History Price: Obsolete
In Stock: 46090
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
580LSU4700MNB77X191 Specification
Specification
Part No
580LSU4700MNB77X191
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSU
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
580 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
12.2 A @ 120 Hz
Size / Dimension
15.86 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
1.236" (31.40mm)
Mounting Type
3.032" Dia (77.00mm)
Package / Case
7.638" (194.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis Mount
580LSU4700MNB77X191 PDF Datasheet
580LSU4700MNB77X191 Datasheet
Click and Download: 580LSU4700MNB77X191 Datasheet
580LSU4700MNB77X191 Related Parts
580LSU1500MNB64X119
Rubycon
CAP ALUM 1500UF 20% 580V SCREW
580LSU1800MNB64X139
Rubycon
CAP ALUM 1800UF 20% 580V SCREW
580LSU2200MNB64X149
Rubycon
CAP ALUM 2200UF 20% 580V SCREW
580LSU2700MNB77X131
Rubycon
CAP ALUM 2700UF 20% 580V SCREW
580LSU5600MNB90X191
Rubycon
CAP ALUM 5600UF 20% 580V SCREW
580LSU6800MNB90X221
Rubycon
CAP ALUM 6800UF 20% 580V SCREW
580LSU8200MNB90X241
Rubycon
CAP ALUM 8200UF 20% 580V SCREW
580LSU2600M77X145
Rubycon
CAP ALUM 2600UF 20% 580V SCREW
580LSU4700MNB77X191 Compare Parts
580LSU4700MNB77X191 vs 580LSU6800MNB90X221
580LSU4700MNB77X191 vs 580LSU5600MNB90X191
580LSU4700MNB77X191 vs 580LSU2700MNB77X131
580LSU4700MNB77X191 vs 580LSU2200MNB64X149
580LSU4700MNB77X191 vs 580LSU1800MNB64X139
580LSU4700MNB77X191 vs 580LSU1500MNB64X119
580LSU4700MNB77X191 vs 580LSU2600M77X145
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top