☰
50YXG22MEFC5X11
50YXG22MEFC5X11
Last Time Buy
Description:  CAP ALUM 22UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: $0.25
In Stock: 1360
50YXG22MEFC5X11 Specification
Specification
Part No
50YXG22MEFC5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXG
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
75.6 mA @ 120 Hz
Size / Dimension
180 mA @ 100 kHz
Height - Seated (Max)
700 mOhms
Surface Mount Land Size
0.079" (2.00mm)
Mounting Type
0.197" Dia (5.00mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
50YXG22MEFC5X11 PDF Datasheet
50YXG22MEFC5X11 Related Parts
50YK10MEFCT15X11
50YK10MEFCT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50YK220MEFCKC10X12.5
50YK220MEFCKC10X12.5
Rubycon
CAP ALUM 220UF 20% 50V RADIAL
50YK22MEFCT15X11
50YK22MEFCT15X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YK22MEFCTA5X11
50YK22MEFCTA5X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YK33MEFC5X11
50YK33MEFC5X11
Rubycon
CAP ALUM 33UF 20% 50V RADIAL
50YK470MEFCKC10X20
50YK470MEFCKC10X20
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50YXA1000MEFCCC12.5X25
50YXA1000MEFCCC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50YXA100MTA8X11.5
50YXA100MTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50YXA1MEFCT15X11
50YXA1MEFCT15X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50YXA2200MCC16X35.5
50YXA2200MCC16X35.5
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50YXA22MEFCT15X11
50YXA22MEFCT15X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YXA2R2MTA5X11
50YXA2R2MTA5X11
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50YXG22MEFC5X11 Compare Parts
  • 50YXG22MEFC5X11 vs 50YXS820MEFC12.5X25
  • 50YXG22MEFC5X11 vs 50YXS680MEFC12.5X25
  • 50YXG22MEFC5X11 vs 50YXS56MEFC6.3X11
  • 50YXG22MEFC5X11 vs 50YXS560MEFC16X16
  • 50YXG22MEFC5X11 vs 50YXS560MEFC12.5X20
  • 50YXG22MEFC5X11 vs 50YXS470MEFC12.5X16
  • 50YXG22MEFC5X11 vs 50YXS470MEFC10X23
  • 50YXG22MEFC5X11 vs 50YXS330MEFC10X20
  • 50YXG22MEFC5X11 vs 50YXS3300MEFC18X40
  • 50YXG22MEFC5X11 vs 50YXS270MEFC10X20
  • 50YXG22MEFC5X11 vs 50YXS270MEFC10X16
  • 50YXG22MEFC5X11 vs 50YXS2700MEFC18X35.5
  • 50YXG22MEFC5X11 vs 50YXS22MEFC5X11
  • 50YXG22MEFC5X11 vs 50YXS220MEFC10X12.5
  • 50YXG22MEFC5X11 vs 50YXS2200MEFC18X31.5
  • 50YXG22MEFC5X11 vs 50YXS180MEFC8X16
  • 50YXG22MEFC5X11 vs 50YXS1800MEFC18X25
  • 50YXG22MEFC5X11 vs 50YXS1800MEFC16X35.5
  • 50YXG22MEFC5X11 vs 50YXS150MEFC8X16
  • 50YXG22MEFC5X11 vs 50YXS1500MEFC16X31.5
  • 50YXG22MEFC5X11 vs 50YXS120MEFC8X11.5
  • 50YXG22MEFC5X11 vs 50YXS1200MEFC18X20
  • 50YXG22MEFC5X11 vs 50YXS1200MEFC16X25
  • 50YXG22MEFC5X11 vs 50YXS100MEFC8X11.5
  • 50YXG22MEFC5X11 vs 50YXS1000MEFC16X20
  • 50YXG22MEFC5X11 vs 50YXS1000MEFC12.5X35
  • 50YXG22MEFC5X11 vs 50YXM6R8MEFRCE5X11
  • 50YXG22MEFC5X11 vs 50YXM6R8MCE5X11
  • 50YXG22MEFC5X11 vs 50YXM68MEFR8X11.5
  • 50YXG22MEFC5X11 vs 50YXM68MEFC8X11.5
  • 50YXG22MEFC5X11 vs 50YXM47MEFRTA6.3X11
  • 50YXG22MEFC5X11 vs 50YXM47MEFRT16.3X11
  • 50YXG22MEFC5X11 vs 50YXM47MEFCTA6.3X11
  • 50YXG22MEFC5X11 vs 50YXM47MEFCT16.3X11
  • 50YXG22MEFC5X11 vs 50YXM47MEFC6.3X11
  • 50YXG22MEFC5X11 vs 50YXM4.7MEFRTA5X11
  • 50YXG22MEFC5X11 vs 50YXM4.7MEFRT15X11
  • 50YXG22MEFC5X11 vs 50YXM4.7MEFR5X11
  • 50YXG22MEFC5X11 vs 50YXM4.7MEFCTA5X11
  • 50YXG22MEFC5X11 vs 50YXM4.7MEFCT15X11
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you