☰
50YXA33MEFCT15X11
50YXA33MEFCT15X11
Obsolete
Description:  CAP ALUM 33UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 18240
50YXA33MEFCT15X11 Specification
Specification
Part No
50YXA33MEFCT15X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXA
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
94 mA @ 120 Hz
Size / Dimension
141 mA @ 10 kHz
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50YXA33MEFCT15X11 PDF Datasheet
50YXA33MEFCT15X11 Related Parts
50YK10MEFCT15X11
50YK10MEFCT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50YK220MEFCKC10X12.5
50YK220MEFCKC10X12.5
Rubycon
CAP ALUM 220UF 20% 50V RADIAL
50YK22MEFCT15X11
50YK22MEFCT15X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YK22MEFCTA5X11
50YK22MEFCTA5X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YK33MEFC5X11
50YK33MEFC5X11
Rubycon
CAP ALUM 33UF 20% 50V RADIAL
50YK470MEFCKC10X20
50YK470MEFCKC10X20
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50YXA1000MEFCCC12.5X25
50YXA1000MEFCCC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50YXA100MTA8X11.5
50YXA100MTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50YXA1MEFCT15X11
50YXA1MEFCT15X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50YXA2200MCC16X35.5
50YXA2200MCC16X35.5
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50YXA22MEFCT15X11
50YXA22MEFCT15X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YXA2R2MTA5X11
50YXA2R2MTA5X11
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50YXA33MEFCT15X11 Compare Parts
  • 50YXA33MEFCT15X11 vs 50YXS820MEFC12.5X25
  • 50YXA33MEFCT15X11 vs 50YXS680MEFC12.5X25
  • 50YXA33MEFCT15X11 vs 50YXS56MEFC6.3X11
  • 50YXA33MEFCT15X11 vs 50YXS560MEFC16X16
  • 50YXA33MEFCT15X11 vs 50YXS560MEFC12.5X20
  • 50YXA33MEFCT15X11 vs 50YXS470MEFC12.5X16
  • 50YXA33MEFCT15X11 vs 50YXS470MEFC10X23
  • 50YXA33MEFCT15X11 vs 50YXS330MEFC10X20
  • 50YXA33MEFCT15X11 vs 50YXS3300MEFC18X40
  • 50YXA33MEFCT15X11 vs 50YXS270MEFC10X20
  • 50YXA33MEFCT15X11 vs 50YXS270MEFC10X16
  • 50YXA33MEFCT15X11 vs 50YXS2700MEFC18X35.5
  • 50YXA33MEFCT15X11 vs 50YXS22MEFC5X11
  • 50YXA33MEFCT15X11 vs 50YXS220MEFC10X12.5
  • 50YXA33MEFCT15X11 vs 50YXS2200MEFC18X31.5
  • 50YXA33MEFCT15X11 vs 50YXS180MEFC8X16
  • 50YXA33MEFCT15X11 vs 50YXS1800MEFC18X25
  • 50YXA33MEFCT15X11 vs 50YXS1800MEFC16X35.5
  • 50YXA33MEFCT15X11 vs 50YXS150MEFC8X16
  • 50YXA33MEFCT15X11 vs 50YXS1500MEFC16X31.5
  • 50YXA33MEFCT15X11 vs 50YXS120MEFC8X11.5
  • 50YXA33MEFCT15X11 vs 50YXS1200MEFC18X20
  • 50YXA33MEFCT15X11 vs 50YXS1200MEFC16X25
  • 50YXA33MEFCT15X11 vs 50YXS100MEFC8X11.5
  • 50YXA33MEFCT15X11 vs 50YXS1000MEFC16X20
  • 50YXA33MEFCT15X11 vs 50YXS1000MEFC12.5X35
  • 50YXA33MEFCT15X11 vs 50YXM6R8MEFRCE5X11
  • 50YXA33MEFCT15X11 vs 50YXM6R8MCE5X11
  • 50YXA33MEFCT15X11 vs 50YXM68MEFR8X11.5
  • 50YXA33MEFCT15X11 vs 50YXM68MEFC8X11.5
  • 50YXA33MEFCT15X11 vs 50YXM47MEFRTA6.3X11
  • 50YXA33MEFCT15X11 vs 50YXM47MEFRT16.3X11
  • 50YXA33MEFCT15X11 vs 50YXM47MEFCTA6.3X11
  • 50YXA33MEFCT15X11 vs 50YXM47MEFCT16.3X11
  • 50YXA33MEFCT15X11 vs 50YXM47MEFC6.3X11
  • 50YXA33MEFCT15X11 vs 50YXM4.7MEFRTA5X11
  • 50YXA33MEFCT15X11 vs 50YXM4.7MEFRT15X11
  • 50YXA33MEFCT15X11 vs 50YXM4.7MEFR5X11
  • 50YXA33MEFCT15X11 vs 50YXM4.7MEFCTA5X11
  • 50YXA33MEFCT15X11 vs 50YXM4.7MEFCT15X11
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you