Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50WA2200MEFC18X25
50WA2200MEFC18X25
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2200UF 20% 50V RADIAL
Manufacturer:
Rubycon
Datasheet:
50WA2200MEFC18X25 Datasheet
History Price: Obsolete
In Stock: 34975
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
50WA2200MEFC18X25 Specification
Specification
Part No
50WA2200MEFC18X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.65 A @ 120 Hz
Size / Dimension
1.8975 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50WA2200MEFC18X25 PDF Datasheet
50WA2200MEFC18X25 Datasheet
Click and Download: 50WA2200MEFC18X25 Datasheet
50WA2200MEFC18X25 Related Parts
50WA1000MEFC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WA1000MEFCGC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WA100MEFC8X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA100MEFCT78X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA100MEFCTA8X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA150MEFCT810X9
Rubycon
CAP ALUM 150UF 20% 50V RADIAL
50WA2200MEFCGC18X25
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50WA470MEFC16X16
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50WA470MEFCGC16X16
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50WXA1000MEFC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WXA1000MEFCGC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WXA100MEFCT78X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA2200MEFC18X25 Compare Parts
50WA2200MEFC18X25 vs 50WXA680MEFC16X16
50WA2200MEFC18X25 vs 50WXA470MEFCGC16X16
50WA2200MEFC18X25 vs 50WXA470MEFCG412.5X16
50WA2200MEFC18X25 vs 50WXA470MEFC16X16
50WA2200MEFC18X25 vs 50WXA470MEFC12.5X16
50WA2200MEFC18X25 vs 50WXA2200MEFCGC18X25
50WA2200MEFC18X25 vs 50WXA150MEFCT810X9
50WA2200MEFC18X25 vs 50WXA100MEFCTA8X9
50WA2200MEFC18X25 vs 50WXA100MEFCT78X9
50WA2200MEFC18X25 vs 50WXA1000MEFCGC16X20
50WA2200MEFC18X25 vs 50WXA1000MEFC16X20
50WA2200MEFC18X25 vs 50WA470MEFCGC16X16
50WA2200MEFC18X25 vs 50WA470MEFC16X16
50WA2200MEFC18X25 vs 50WA2200MEFCGC18X25
50WA2200MEFC18X25 vs 50WA150MEFCT810X9
50WA2200MEFC18X25 vs 50WA100MEFCTA8X9
50WA2200MEFC18X25 vs 50WA100MEFCT78X9
50WA2200MEFC18X25 vs 50WA100MEFC8X9
50WA2200MEFC18X25 vs 50WA1000MEFCGC16X20
50WA2200MEFC18X25 vs 50WA1000MEFC16X20
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay