Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50USC4700MEFCSN22X35
50USC4700MEFCSN22X35
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 4700UF 20% 50V SNAP
Manufacturer:
Rubycon
Datasheet:
50USC4700MEFCSN22X35 Datasheet
History Price: $3.07
In Stock: 45540
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
50USC4700MEFCSN22X35 Specification
Specification
Part No
50USC4700MEFCSN22X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
3.01 A @ 120 Hz
Size / Dimension
3.4615 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
50USC4700MEFCSN22X35 PDF Datasheet
50USC4700MEFCSN22X35 Datasheet
Click and Download: 50USC4700MEFCSN22X35 Datasheet
50USC4700MEFCSN22X35 Related Parts
50USC10000MEFCSN25X50
Rubycon
CAP ALUM 10000UF 20% 50V SNAP
50USC10000MEFCSN30X40
Rubycon
CAP ALUM 10000UF 20% 50V SNAP
50USC10000MEFCSN35X30
Rubycon
CAP ALUM 10000UF 20% 50V SNAP
50USC15000MEFCSN35X40
Rubycon
CAP ALUM 15000UF 20% 50V SNAP
50USC18000MEFCSN35X45
Rubycon
CAP ALUM 18000UF 20% 50V SNAP
50USC22000MEFCSN35X50
Rubycon
CAP ALUM 22000UF 20% 50V SNAP
50USC2200MEFCSN20X25
Rubycon
CAP ALUM 2200UF 20% 50V SNAP
50USC2200MEFCSN22X25
Rubycon
CAP ALUM 2200UF 20% 50V SNAP
50USC2700MEFCSN20X30
Rubycon
CAP ALUM 2700UF 20% 50V SNAP
50USC3300MEFCSN20X35
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
50USC3300MEFCSN22X30
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
50USC3900MEFCSN22X30
Rubycon
CAP ALUM 3900UF 20% 50V SNAP
50USC4700MEFCSN22X35 Compare Parts
50USC4700MEFCSN22X35 vs 50USG5600MEFCSN30X25
50USC4700MEFCSN22X35 vs 50USG5600MEFCSN22X40
50USC4700MEFCSN22X35 vs 50USG18000MEFCSN35X45
50USC4700MEFCSN22X35 vs 50USG15000MEFCSN35X40
50USC4700MEFCSN22X35 vs 50USG12000MEFCSN35X35
50USC4700MEFCSN22X35 vs 50USG12000MEFCSN30X45
50USC4700MEFCSN22X35 vs 50USG10000MEFCSN35X30
50USC4700MEFCSN22X35 vs 50USC8200MEFCSN25X40
50USC4700MEFCSN22X35 vs 50USC6800MEFCSN30X30
50USC4700MEFCSN22X35 vs 50USC6800MEFCSN25X35
50USC4700MEFCSN22X35 vs 50USC6800MEFCSN22X50
50USC4700MEFCSN22X35 vs 50USC6800MEFCSN22X45
50USC4700MEFCSN22X35 vs 50USC5600MEFCSN30X25
50USC4700MEFCSN22X35 vs 50USC4700MEFCSN30X25
50USC4700MEFCSN22X35 vs 50USC4700MEFCSN25X30
50USC4700MEFCSN22X35 vs 50USC3900MEFCSN25X25
50USC4700MEFCSN22X35 vs 50USC3900MEFCSN22X30
50USC4700MEFCSN22X35 vs 50USC3300MEFCSN22X30
50USC4700MEFCSN22X35 vs 50USC3300MEFCSN20X35
50USC4700MEFCSN22X35 vs 50USC2700MEFCSN20X30
50USC4700MEFCSN22X35 vs 50USC2200MEFCSN22X25
50USC4700MEFCSN22X35 vs 50USC2200MEFCSN20X25
50USC4700MEFCSN22X35 vs 50USC22000MEFCSN35X50
50USC4700MEFCSN22X35 vs 50USC18000MEFCSN35X45
50USC4700MEFCSN22X35 vs 50USC15000MEFCSN35X40
50USC4700MEFCSN22X35 vs 50USC10000MEFCSN35X30
50USC4700MEFCSN22X35 vs 50USC10000MEFCSN30X40
50USC4700MEFCSN22X35 vs 50USC10000MEFCSN25X50
50USC4700MEFCSN22X35 vs 50USR4700M22X45
50USC4700MEFCSN22X35 vs 50USR3300M22X35
50USC4700MEFCSN22X35 vs 50USC8200MEFC25X40
50USC4700MEFCSN22X35 vs 50USC6800MEFC30X30
50USC4700MEFCSN22X35 vs 50USC6800MEFC25X35
50USC4700MEFCSN22X35 vs 50USC6800MEFC22X45
50USC4700MEFCSN22X35 vs 50USC5600MEFC30X25
50USC4700MEFCSN22X35 vs 50USC5600MEFC25X35
50USC4700MEFCSN22X35 vs 50USC5600MEFC22X40
50USC4700MEFCSN22X35 vs 50USC3900MEFC22X30
50USC4700MEFCSN22X35 vs 50USC3300MEFC22X30
50USC4700MEFCSN22X35 vs 50USC3300MEFC20X35
Customer Reviews
4.95 out of 5.00 stars from 145 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!