☰
50ST105MC14532
50ST105MC14532
Obsolete
Description:  CAP FILM 1UF 20% 50VDC 1812
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 42860
50ST105MC14532 Specification
Specification
Part No
50ST105MC14532
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
50V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
1812 (4532 Metric)
Height - Seated (Max)
0.177" L x 0.126" W (4.50mm x 3.20mm)
Termination
0.055" (1.40mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
50ST105MC14532 Related Parts
50ST155MC24532
50ST155MC24532
Rubycon
CAP FILM 1.5UF 20% 50VDC 1812
50ST224MA13216
50ST224MA13216
Rubycon
CAP FILM 0.22UF 20% 50VDC 1206
50ST225MC44532
50ST225MC44532
Rubycon
CAP FILM 2.2UF 20% 50VDC 1812
50ST334MA23216
50ST334MA23216
Rubycon
CAP FILM 0.33UF 20% 50VDC 1206
50ST335MD15750
50ST335MD15750
Rubycon
CAP FILM 3.3UF 20% 50VDC 2220
50ST474MB13225
50ST474MB13225
Rubycon
CAP FILM 0.47UF 20% 50VDC 1210
50ST475MD35750
50ST475MD35750
Rubycon
CAP FILM 4.7UF 20% 50VDC 2220
50ST684MB23225
50ST684MB23225
Rubycon
CAP FILM 0.68UF 20% 50VDC 1210
50ST104M3216
50ST104M3216
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
50ST104M3216X
50ST104M3216X
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
50ST105M4532
50ST105M4532
Rubycon
CAP FILM 1UF 20% 50VDC 1812
50ST105M4532X
50ST105M4532X
Rubycon
CAP FILM 1UF 20% 50VDC 1812
50ST105MC14532 Compare Parts
  • 50ST105MC14532 vs 50ST475MD35750
  • 50ST105MC14532 vs 50ST474MB13225
  • 50ST105MC14532 vs 50ST335MD15750
  • 50ST105MC14532 vs 50ST334MA23216
  • 50ST105MC14532 vs 50ST225MC44532
  • 50ST105MC14532 vs 50ST224MA13216
  • 50ST105MC14532 vs 50ST155MC24532
  • 50ST105MC14532 vs 50ST684M3225X
  • 50ST105MC14532 vs 50ST684M3225
  • 50ST105MC14532 vs 50ST475M5750X
  • 50ST105MC14532 vs 50ST475M5750
  • 50ST105MC14532 vs 50ST474M3225X
  • 50ST105MC14532 vs 50ST474M3225
  • 50ST105MC14532 vs 50ST335M5750X
  • 50ST105MC14532 vs 50ST335M5750
  • 50ST105MC14532 vs 50ST334M3216
  • 50ST105MC14532 vs 50ST334K3216-ND
  • 50ST105MC14532 vs 50ST225M4532X
  • 50ST105MC14532 vs 50ST225M4532
  • 50ST105MC14532 vs 50ST224M3216X
  • 50ST105MC14532 vs 50ST224M3216
  • 50ST105MC14532 vs 50ST155M4532X
  • 50ST105MC14532 vs 50ST155M4532
  • 50ST105MC14532 vs 50ST105M4532X
  • 50ST105MC14532 vs 50ST105M4532
  • 50ST105MC14532 vs 50ST104M3216X
  • 50ST105MC14532 vs 50ST104M3216
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description