☰
50SEV3.3M4X5.5
50SEV3.3M4X5.5
Last Time Buy
Description:  CAP ALUM 3.3UF 20% 50V SMD
Manufacturer:  Rubycon
History Price: $0.10181
In Stock: 44215
50SEV3.3M4X5.5 Specification
Specification
Part No
50SEV3.3M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3.3 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
17 mA @ 120 Hz
Size / Dimension
25.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
50SEV3.3M4X5.5 PDF Datasheet
50SEV3.3M4X5.5 Related Parts
50SEV0.47M4X5.5
50SEV0.47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50SEV0R47M4X5.5
50SEV0R47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50SEV1000M18X21.5
50SEV1000M18X21.5
Rubycon
CAP ALUM 1000UF 20% 50V SMD
50SEV100M10X10.5
50SEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50SEV100M8X10.5
50SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50SEV10M5X5.5
50SEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50SEV10M6.3X5.5
50SEV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50SEV150M10X10.5
50SEV150M10X10.5
Rubycon
CAP ALUM 150UF 20% 50V SMD
50SEV1M4X5.5
50SEV1M4X5.5
Rubycon
CAP ALUM 1UF 20% 50V SMD
50SEV2.2M4X5.5
50SEV2.2M4X5.5
Rubycon
CAP ALUM 2.2UF 20% 50V SMD
50SEV220M12.5X13.5
50SEV220M12.5X13.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50SEV22M6.3X5.5
50SEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 50V SMD
50SEV3.3M4X5.5 Compare Parts
  • 50SEV3.3M4X5.5 vs 50SLV3.3M4X6.1
  • 50SEV3.3M4X5.5 vs 50SLV1M4X6.1
  • 50SEV3.3M4X5.5 vs 50SLV10M6.3X6.1
  • 50SEV3.3M4X5.5 vs 50SKV47M8X10.5
  • 50SEV3.3M4X5.5 vs 50SKV47M10X10.5
  • 50SEV3.3M4X5.5 vs 50SKV4.7M5X5.5
  • 50SEV3.3M4X5.5 vs 50SKV33M8X10.5
  • 50SEV3.3M4X5.5 vs 50SKV3.3M4X5.5
  • 50SEV3.3M4X5.5 vs 50SKV22M8X6.5
  • 50SEV3.3M4X5.5 vs 50SKV2.2M4X5.5
  • 50SEV3.3M4X5.5 vs 50SKV1M4X5.5
  • 50SEV3.3M4X5.5 vs 50SKV10M6.3X5.5
  • 50SEV3.3M4X5.5 vs 50SKV100M8X10.5
  • 50SEV3.3M4X5.5 vs 50SKV100M10X10.5
  • 50SEV3.3M4X5.5 vs 50SKV0.47M4X5.5
  • 50SEV3.3M4X5.5 vs 50SJV3.3M4X6.1
  • 50SEV3.3M4X5.5 vs 50SJV1M4X6.1
  • 50SEV3.3M4X5.5 vs 50SJV10M6.3X6.1
  • 50SEV3.3M4X5.5 vs 50SGV4R7M5X6.1
  • 50SEV3.3M4X5.5 vs 50SGV47M8X10.5
  • 50SEV3.3M4X5.5 vs 50SGV47M10X10.5
  • 50SEV3.3M4X5.5 vs 50SGV3R3M4X6.1
  • 50SEV3.3M4X5.5 vs 50SGV33M8X10.5
  • 50SEV3.3M4X5.5 vs 50SGV330M16X16.5
  • 50SEV3.3M4X5.5 vs 50SGV2R2M4X6.1
  • 50SEV3.3M4X5.5 vs 50SGV22M8X6.5
  • 50SEV3.3M4X5.5 vs 50SGV22M6.3X8
  • 50SEV3.3M4X5.5 vs 50SGV220M10X10.5
  • 50SEV3.3M4X5.5 vs 50SGV1M4X6.1
  • 50SEV3.3M4X5.5 vs 50SGV10M6.3X6.1
  • 50SEV3.3M4X5.5 vs 50SGV100M8X10.5
  • 50SEV3.3M4X5.5 vs 50SGV100M10X10.5
  • 50SEV3.3M4X5.5 vs 50SGV1000M18X21.5
  • 50SEV3.3M4X5.5 vs 50SGV0R47M4X6.1
  • 50SEV3.3M4X5.5 vs 50SEV4R7M4X5.5
  • 50SEV3.3M4X5.5 vs 50SEV47M8X10.5
  • 50SEV3.3M4X5.5 vs 50SEV47M10X10.5
  • 50SEV3.3M4X5.5 vs 50SEV470M16X16.5
  • 50SEV3.3M4X5.5 vs 50SEV4.7M5X5.5
  • 50SEV3.3M4X5.5 vs 50SEV4.7M4X5.5
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci