Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50RX3010MT15X11
50RX3010MT15X11
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 50V RADIAL
Manufacturer:
Rubycon
Datasheet:
50RX3010MT15X11 Datasheet
History Price: $0.07353
In Stock: 33370
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
50RX3010MT15X11 Specification
Specification
Part No
50RX3010MT15X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50RX3010MT15X11 PDF Datasheet
50RX3010MT15X11 Datasheet
Click and Download: 50RX3010MT15X11 Datasheet
50RX3010MT15X11 Related Parts
50RX301000M16X31.5
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50RX301000MGC16X31.5
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50RX30100M10X12.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50RX30100MT810X12.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50RX3010M8X11.5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50RX3010MT78X11.5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50RX3010MTA8X11.5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50RX301M8X11.5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50RX302.2MT78X11.5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50RX302.2MTA8X11.5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50RX302200M18X40
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50RX30220M10X20
Rubycon
CAP ALUM 220UF 20% 50V RADIAL
50RX3010MT15X11 Compare Parts
50RX3010MT15X11 vs 50RXA820MEFC16X20
50RX3010MT15X11 vs 50RXA680MEFC12.5X25
50RX3010MT15X11 vs 50RXA1800MEFC18X25
50RX3010MT15X11 vs 50RXA1500MEFC18X25
50RX3010MT15X11 vs 50RXA1000MEFC16X20
50RX3010MT15X11 vs 50RX50330MEFCG412.5X25
50RX3010MT15X11 vs 50RX50330MEFC12.5X25
50RX3010MT15X11 vs 50RX50220MEFCG412.5X20
50RX3010MT15X11 vs 50RX50220MEFC12.5X20
50RX3010MT15X11 vs 50RX3047MTA8X11.5
50RX3010MT15X11 vs 50RX3047MT78X11.5
50RX3010MT15X11 vs 50RX3047MRK8X11.5
50RX3010MT15X11 vs 50RX3047M8X11.5
50RX3010MT15X11 vs 50RX3047M6.3X11
50RX3010MT15X11 vs 50RX30470MZO12.5X25
50RX3010MT15X11 vs 50RX30470MG412.5X25
50RX3010MT15X11 vs 50RX30470MCE12.5X25
50RX3010MT15X11 vs 50RX30470M12.5X25
50RX3010MT15X11 vs 50RX304.7MTA8X11.5
50RX3010MT15X11 vs 50RX304.7MT78X11.5
50RX3010MT15X11 vs 50RX304.7M8X11.5
50RX3010MT15X11 vs 50RX3033MTA8X11.5
50RX3010MT15X11 vs 50RX3033MT78X11.5
50RX3010MT15X11 vs 50RX3033M8X11.5
50RX3010MT15X11 vs 50RX30330MG412.5X20
50RX3010MT15X11 vs 50RX30330M12.5X20
50RX3010MT15X11 vs 50RX3022MTA8X11.5
50RX3010MT15X11 vs 50RX3022MT78X11.5
50RX3010MT15X11 vs 50RX3022MT15X11
50RX3010MT15X11 vs 50RX3022M8X11.5
50RX3010MT15X11 vs 50RX3022M5X11
50RX3010MT15X11 vs 50RX30220MT810X20
50RX3010MT15X11 vs 50RX30220MCA10X20
50RX3010MT15X11 vs 50RX30220M10X20
50RX3010MT15X11 vs 50RX302200M18X40
50RX3010MT15X11 vs 50RX302.2MTA8X11.5
50RX3010MT15X11 vs 50RX302.2MT78X11.5
50RX3010MT15X11 vs 50RX301M8X11.5
50RX3010MT15X11 vs 50RX3010MTA8X11.5
50RX3010MT15X11 vs 50RX3010MT78X11.5
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described