☰
50PZH100M10X9
50PZH100M10X9
Active
Description:  CAP ALUM POLY HYB 100UF 50V T/H
Manufacturer:  Rubycon
History Price: $1.64
In Stock: 46000
50PZH100M10X9 Specification
Specification
Part No
50PZH100M10X9
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PZH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
28mOhm
Lifetime @ Temp.
4000 Hrs @ 135℃
Operating Temperature
-55℃ ~ 135℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
0.197" (5.00mm)
Ripple Current @ High Frequency
0.394" Dia (10.00mm)
Lead Spacing
0.413" (10.50mm)
Size / Dimension
-
Height - Seated (Max)
Through Hole
Surface Mount Land Size
Radial, Can
Mounting Type
2.9 A @ 100 kHz
Package / Case
145 mA @ 100 Hz
50PZH100M10X9 PDF Datasheet
50PZH100M10X9 Related Parts
50PEV100M10X10.5
50PEV100M10X10.5
Rubycon
CAP ALUM HYB 100UF 20% 50V SMD
50PEV22M6.3X6.1
50PEV22M6.3X6.1
Rubycon
CAP ALUM HYB 22UF 20% 50V SMD
50PEV33M6.3X8
50PEV33M6.3X8
Rubycon
CAP ALUM HYB 33UF 20% 50V SMD
50PEV68M8X10.5
50PEV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PFV100M10X10.5
50PFV100M10X10.5
Rubycon
CAP ALUM HYB 100UF 20% 50V SMD
50PFV22M6.3X6.1
50PFV22M6.3X6.1
Rubycon
CAP ALUM HYB 22UF 20% 50V SMD
50PFV33M6.3X8
50PFV33M6.3X8
Rubycon
CAP ALUM HYB 33UF 20% 50V SMD
50PFV68M8X10.5
50PFV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PHV68M8X10.5
50PHV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PJV82M8X10.5
50PJV82M8X10.5
Rubycon
CAP ALUM HYB 82UF 20% 50V SMD
50PLV68M8X10.5
50PLV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PSV68M8X10.5
50PSV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PZH100M10X9 Compare Parts
  • 50PZH100M10X9 vs 50PZS100M10X9
  • 50PZH100M10X9 vs 50PZJ82M8X9
  • 50PZH100M10X9 vs 50PZJ220M10X15
  • 50PZH100M10X9 vs 50PZJ180M10X11
  • 50PZH100M10X9 vs 50PZJ150M10X9
  • 50PZH100M10X9 vs 50PZH68M8X9
  • 50PZH100M10X9 vs 50PZH270M10X20
  • 50PZH100M10X9 vs 50PZH180M10X15
  • 50PZH100M10X9 vs 50PZH150M10X11
  • 50PZH100M10X9 vs 50PZF68M8X9
  • 50PZH100M10X9 vs 50PZF100M10X9
  • 50PZH100M10X9 vs 50PZE68M8X9
  • 50PZH100M10X9 vs 50PZE100M10X9
  • 50PZH100M10X9 vs 50PZA33M8X10
  • 50PZH100M10X9 vs 50PSV68M8X10.5
  • 50PZH100M10X9 vs 50PLV68M8X10.5
  • 50PZH100M10X9 vs 50PJV82M8X10.5
  • 50PZH100M10X9 vs 50PHV68M8X10.5
  • 50PZH100M10X9 vs 50PFV68M8X10.5
  • 50PZH100M10X9 vs 50PFV33M6.3X8
  • 50PZH100M10X9 vs 50PFV22M6.3X6.1
  • 50PZH100M10X9 vs 50PFV100M10X10.5
  • 50PZH100M10X9 vs 50PEV68M8X10.5
  • 50PZH100M10X9 vs 50PEV33M6.3X8
  • 50PZH100M10X9 vs 50PEV22M6.3X6.1
  • 50PZH100M10X9 vs 50PEV100M10X10.5
  • 50PZH100M10X9 vs 50PSV100M10X10.5
  • 50PZH100M10X9 vs 50PLV100M10X10.5
  • 50PZH100M10X9 vs 50PJV220M10X16.5
  • 50PZH100M10X9 vs 50PJV180M10X12.5
  • 50PZH100M10X9 vs 50PJV150M10X10.5
  • 50PZH100M10X9 vs 50PHV180M10X16.5
  • 50PZH100M10X9 vs 50PHV150M10X12.5
  • 50PZH100M10X9 vs 50PHV100M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality