☰
50PK100MEFC8X11.5
50PK100MEFC8X11.5
Active
Description:  CAP ALUM 100UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: $0.45
In Stock: 30880
50PK100MEFC8X11.5 Specification
Specification
Part No
50PK100MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
270 mA @ 120 Hz
Size / Dimension
324 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50PK100MEFC8X11.5 PDF Datasheet
50PK100MEFC8X11.5 Related Parts
50PK0R47MEFC5X11
50PK0R47MEFC5X11
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50PK1000MEFC12.5X25
50PK1000MEFC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCCC12.5X25
50PK1000MEFCCC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCG412.5X25
50PK1000MEFCG412.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK100MEFCT78X11.5
50PK100MEFCT78X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK100MEFCTA8X11.5
50PK100MEFCTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK10MEFC5X11
50PK10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCT15X11
50PK10MEFCT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCTA5X11
50PK10MEFCTA5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK1MEFC5X11
50PK1MEFC5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK1MEFCT15X11
50PK1MEFCT15X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK1MEFCTA5X11
50PK1MEFCTA5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK100MEFC8X11.5 Compare Parts
  • 50PK100MEFC8X11.5 vs 50PX4R7MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PX47MEFCTA6.3X11
  • 50PK100MEFC8X11.5 vs 50PX47MEFCT16.3X11
  • 50PK100MEFC8X11.5 vs 50PX47MEFC6.3X11
  • 50PK100MEFC8X11.5 vs 50PX470MEFCT810X20
  • 50PK100MEFC8X11.5 vs 50PX470MEFCCA10X20
  • 50PK100MEFC8X11.5 vs 50PX470MEFC10X20
  • 50PK100MEFC8X11.5 vs 50PX3R3MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PX33MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PX330MEFC10X16
  • 50PK100MEFC8X11.5 vs 50PX3300MEFCCC18X35.5
  • 50PK100MEFC8X11.5 vs 50PX22MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PX220MEFCT810X12.5
  • 50PK100MEFC8X11.5 vs 50PX220MEFC10X12.5
  • 50PK100MEFC8X11.5 vs 50PX2200MEFCGC16X31.5
  • 50PK100MEFC8X11.5 vs 50PX2200MEFC16X31.5
  • 50PK100MEFC8X11.5 vs 50PX2200M16X31.5
  • 50PK100MEFC8X11.5 vs 50PX1MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PX10MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PX100MEFCTA8X11.5
  • 50PK100MEFC8X11.5 vs 50PX100MEFCT78X11.5
  • 50PK100MEFC8X11.5 vs 50PX100MEFC8X11.5
  • 50PK100MEFC8X11.5 vs 50PX1000MEFCG412.5X25
  • 50PK100MEFC8X11.5 vs 50PX1000MEFC12.5X25
  • 50PK100MEFC8X11.5 vs 50PX0.47MEFCTA5X11
  • 50PK100MEFC8X11.5 vs 50PX0.47MEFCT15X11
  • 50PK100MEFC8X11.5 vs 50PK47MEFC6.3X11
  • 50PK100MEFC8X11.5 vs 50PK470MEFCT810X20
  • 50PK100MEFC8X11.5 vs 50PK470MEFC10X20
  • 50PK100MEFC8X11.5 vs 50PK4700MEFC18X40
  • 50PK100MEFC8X11.5 vs 50PK4.7MEFCTA5X11
  • 50PK100MEFC8X11.5 vs 50PK4.7MEFCT15X11
  • 50PK100MEFC8X11.5 vs 50PK4.7MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PK3R3MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PK33MEFC5X11
  • 50PK100MEFC8X11.5 vs 50PK330MEFC10X16
  • 50PK100MEFC8X11.5 vs 50PK3300MEFCGC18X31.5
  • 50PK100MEFC8X11.5 vs 50PK3300MEFC18X31.5
  • 50PK100MEFC8X11.5 vs 50PK3.3MEFCTA5X11
  • 50PK100MEFC8X11.5 vs 50PK3.3MEFCT15X11
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!
    Francesca Mariani
    Italy
    5 stars
    2026-09-17 15:24
    Try them, they work!
    Isabela Rocha Neto
    Brazil
    5 stars
    2026-09-17 12:29
    Excellent Product, delivered super fast and quality, great seller!
    Cláudia Maria
    Brazil
    5 stars
    2026-09-17 09:55
    Excellent Product, delivered super fast and quality, great seller!