Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50NSEV1M4X5.5
50NSEV1M4X5.5
Last Time Buy
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1UF 20% 50V SMD
Manufacturer:
Rubycon
Datasheet:
50NSEV1M4X5.5 Datasheet
History Price: $0.13801
In Stock: 27690
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
50NSEV1M4X5.5 Specification
Specification
Part No
50NSEV1M4X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NSEV
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
8.4 mA @ 120 Hz
Size / Dimension
12.6 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.169" L x 0.169" W (4.30mm x 4.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
50NSEV1M4X5.5 PDF Datasheet
50NSEV1M4X5.5 Datasheet
Click and Download: 50NSEV1M4X5.5 Datasheet
50NSEV1M4X5.5 Related Parts
50NA0.47MEFC5X11
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50NA100MEFC10X16
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50NA10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50NA1MEFC5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50NA22MEFC6.3X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50NA2R2MEFC5X11
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50NA3.3MEFC5X11
Rubycon
CAP ALUM 3.3UF 20% 50V RADIAL
50NA33MEFC6.3X11
Rubycon
CAP ALUM 33UF 20% 50V RADIAL
50NA4.7MEFC5X11
Rubycon
CAP ALUM 4.7UF 20% 50V RADIAL
50NA47MEFC8X11.5
Rubycon
CAP ALUM 47UF 20% 50V RADIAL
50NSEV0.47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50NSEV2.2M5X5.5
Rubycon
CAP ALUM 2.2UF 20% 50V SMD
50NSEV1M4X5.5 Compare Parts
50NSEV1M4X5.5 vs 50NXA4.7MEFC5X11
50NSEV1M4X5.5 vs 50NXA33MEFC6.3X11
50NSEV1M4X5.5 vs 50NXA330MEFC12.5X25
50NSEV1M4X5.5 vs 50NXA3.3MEFC5X11
50NSEV1M4X5.5 vs 50NXA22MEFC6.3X11
50NSEV1M4X5.5 vs 50NXA220MEFC12.5X20
50NSEV1M4X5.5 vs 50NXA2.2MEFC5X11
50NSEV1M4X5.5 vs 50NXA1MEFCT15X11
50NSEV1M4X5.5 vs 50NXA1MEFC5X11
50NSEV1M4X5.5 vs 50NXA10MTA5X11
50NSEV1M4X5.5 vs 50NXA10MEFC5X11
50NSEV1M4X5.5 vs 50NXA100MEFC10X16
50NSEV1M4X5.5 vs 50NW74.7MEFC6.3X7
50NSEV1M4X5.5 vs 50NW72.2MEFC5X7
50NSEV1M4X5.5 vs 50NW71MEFC4X7
50NSEV1M4X5.5 vs 50NW51MEFC4X5
50NSEV1M4X5.5 vs 50NW50.47MEFC4X5
50NSEV1M4X5.5 vs 50NW50.1MEFC4X5
50NSEV1M4X5.5 vs 50NSKV2.2M5X5.5
50NSEV1M4X5.5 vs 50NSKV1M4X5.5
50NSEV1M4X5.5 vs 50NSKV0.47M4X5.5
50NSEV1M4X5.5 vs 50NSEV4.7M6.3X5.5
50NSEV1M4X5.5 vs 50NSEV3.3M5X5.5
50NSEV1M4X5.5 vs 50NSEV2.2M5X5.5
50NSEV1M4X5.5 vs 50NSEV0.47M4X5.5
50NSEV1M4X5.5 vs 50NA47MEFC8X11.5
50NSEV1M4X5.5 vs 50NA4.7MEFC5X11
50NSEV1M4X5.5 vs 50NA33MEFC6.3X11
50NSEV1M4X5.5 vs 50NA3.3MEFC5X11
50NSEV1M4X5.5 vs 50NA2R2MEFC5X11
50NSEV1M4X5.5 vs 50NA22MEFC6.3X11
50NSEV1M4X5.5 vs 50NA1MEFC5X11
50NSEV1M4X5.5 vs 50NA10MEFC5X11
50NSEV1M4X5.5 vs 50NA100MEFC10X16
50NSEV1M4X5.5 vs 50NA0.47MEFC5X11
50NSEV1M4X5.5 vs 50NA2R2M5X11
50NSEV1M4X5.5 vs 50NA220MEFC12.5X20
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you