Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 50MU155MC24532
50MU155MC24532
Active
Film Capacitors
Description:
CAP FILM 1.5UF 20% 50VDC 1812
Manufacturer:
Rubycon
Datasheet:
50MU155MC24532 Datasheet
History Price: $7.14
In Stock: 4550
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
50MU155MC24532 Specification
Specification
Part No
50MU155MC24532
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.5 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
50V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
1812 (4532 Metric)
Height - Seated (Max)
0.177" L x 0.126" W (4.50mm x 3.20mm)
Termination
0.079" (2.00mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
50MU155MC24532 PDF Datasheet
50MU155MC24532 Datasheet
Click and Download: 50MU155MC24532 Datasheet
50MU155MC24532 Related Parts
50MU101KY11608
Rubycon
CAP FILM 100PF 10% 50VDC 0603
50MU102KY11608
Rubycon
CAP FILM 1000PF 10% 50VDC 0603
50MU103KY11608
Rubycon
CAP FILM 10000PF 10% 50VDC 0603
50MU104MA13216
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
50MU105MC14532
Rubycon
CAP FILM 1UF 20% 50VDC 1812
50MU151KY11608
Rubycon
CAP FILM 150PF 10% 50VDC 0603
50MU152KY11608
Rubycon
CAP FILM 1500PF 10% 50VDC 0603
50MU154KA13216
Rubycon
CAP FILM 0.15UF 10% 50VDC 1206
50MU154MA13216
Rubycon
CAP FILM 0.15UF 20% 50VDC 1206
50MU221KY11608
Rubycon
CAP FILM 220PF 10% 50VDC 0603
50MU222KY11608
Rubycon
CAP FILM 2200PF 10% 50VDC 0603
50MU224MA13216
Rubycon
CAP FILM 0.22UF 20% 50VDC 1206
50MU155MC24532 Compare Parts
50MU155MC24532 vs 50MU682KY11608
50MU155MC24532 vs 50MU475MD35750
50MU155MC24532 vs 50MU474MB13225
50MU155MC24532 vs 50MU473MZ22012
50MU155MC24532 vs 50MU472KY11608
50MU155MC24532 vs 50MU471KY11608
50MU155MC24532 vs 50MU335MD15750
50MU155MC24532 vs 50MU334MA23216
50MU155MC24532 vs 50MU334KA23216
50MU155MC24532 vs 50MU333MZ22012
50MU155MC24532 vs 50MU333KZ22012
50MU155MC24532 vs 50MU332KY11608
50MU155MC24532 vs 50MU331KY11608
50MU155MC24532 vs 50MU225MC44532
50MU155MC24532 vs 50MU224MA13216
50MU155MC24532 vs 50MU222KY11608
50MU155MC24532 vs 50MU221KY11608
50MU155MC24532 vs 50MU154MA13216
50MU155MC24532 vs 50MU154KA13216
50MU155MC24532 vs 50MU152KY11608
50MU155MC24532 vs 50MU151KY11608
50MU155MC24532 vs 50MU105MC14532
50MU155MC24532 vs 50MU104MA13216
50MU155MC24532 vs 50MU103KY11608
50MU155MC24532 vs 50MU102KY11608
50MU155MC24532 vs 50MU101KY11608
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods