☰
50MS74.7MEFCTZ4X7
50MS74.7MEFCTZ4X7
Obsolete
Description:  CAP ALUM 4.7UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 29090
50MS74.7MEFCTZ4X7 Specification
Specification
Part No
50MS74.7MEFCTZ4X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MS7
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4.7 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
24 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.315" (8.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50MS74.7MEFCTZ4X7 PDF Datasheet
50MS74.7MEFCTZ4X7 Related Parts
50MH50.1MEFC4X5
50MH50.1MEFC4X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH50.47MEFC4X5
50MH50.47MEFC4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCT54X5
50MH50.47MEFCT54X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCTZ4X5
50MH50.47MEFCTZ4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50R1MEFCT54X5
50MH50R1MEFCT54X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH510MEFC6.3X5
50MH510MEFC6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCT56.3X5
50MH510MEFCT56.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCTZ6.3X5
50MH510MEFCTZ6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH51MEFC4X5
50MH51MEFC4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH51MEFCTZ4X5
50MH51MEFCTZ4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH52.2MEFC4X5
50MH52.2MEFC4X5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50MH53.3MEFC4X5
50MH53.3MEFC4X5
Rubycon
CAP ALUM 3.3UF 20% 50V RADIAL
50MS74.7MEFCTZ4X7 Compare Parts
  • 50MS74.7MEFCTZ4X7 vs 50MXG8200MEFCSN30X35
  • 50MS74.7MEFCTZ4X7 vs 50MXG6800MEFCSN35X25
  • 50MS74.7MEFCTZ4X7 vs 50MXG6800MEFCSN25X40
  • 50MS74.7MEFCTZ4X7 vs 50MXG6800MEFCSN22X50
  • 50MS74.7MEFCTZ4X7 vs 50MXG4700MEFCSN35X25
  • 50MS74.7MEFCTZ4X7 vs 50MXG4700MEFCSN25X30
  • 50MS74.7MEFCTZ4X7 vs 50MXG4700MEFCSN22X40
  • 50MS74.7MEFCTZ4X7 vs 50MXG3900MEFCSN25X25
  • 50MS74.7MEFCTZ4X7 vs 50MXG3900MEFCSN20X40
  • 50MS74.7MEFCTZ4X7 vs 50MXG3300MEFCSN22X30
  • 50MS74.7MEFCTZ4X7 vs 50MXG2200MEFCSN20X25
  • 50MS74.7MEFCTZ4X7 vs 50MXG15000MEFCSN35X40
  • 50MS74.7MEFCTZ4X7 vs 50MXG15000MEFCSN30X50
  • 50MS74.7MEFCTZ4X7 vs 50MXG10000MEFCSN35X30
  • 50MS74.7MEFCTZ4X7 vs 50MXG10000MEFCSN30X40
  • 50MS74.7MEFCTZ4X7 vs 50MXC8200MEFCSN35X30
  • 50MS74.7MEFCTZ4X7 vs 50MXC6800MEFCSN35X30
  • 50MS74.7MEFCTZ4X7 vs 50MXC6800MEFCSN30X35
  • 50MS74.7MEFCTZ4X7 vs 50MXC6800MEFCSN25X50
  • 50MS74.7MEFCTZ4X7 vs 50MXC6800MEFCSN25X45
  • 50MS74.7MEFCTZ4X7 vs 50MXC5600MEFCSN25X40
  • 50MS74.7MEFCTZ4X7 vs 50MXC4700MEFCSN30X25
  • 50MS74.7MEFCTZ4X7 vs 50MXC4700MEFCSN25X35
  • 50MS74.7MEFCTZ4X7 vs 50MXC4700MEFCSN22X45
  • 50MS74.7MEFCTZ4X7 vs 50MXC3900MEFCSN25X30
  • 50MS74.7MEFCTZ4X7 vs 50MXC3300MEFCSN25X30
  • 50MS74.7MEFCTZ4X7 vs 50MXC3300MEFCSN22X35
  • 50MS74.7MEFCTZ4X7 vs 50MXC2700MEFCSN25X25
  • 50MS74.7MEFCTZ4X7 vs 50MXC2700MEFCSN20X35
  • 50MS74.7MEFCTZ4X7 vs 50MXC2200MEFCSN22X30
  • 50MS74.7MEFCTZ4X7 vs 50MXC2200MEFCSN22X25
  • 50MS74.7MEFCTZ4X7 vs 50MXC15000MEFCSN35X50
  • 50MS74.7MEFCTZ4X7 vs 50MXC12000MEFCSN35X40
  • 50MS74.7MEFCTZ4X7 vs 50MXC12000MEFCSN30X50
  • 50MS74.7MEFCTZ4X7 vs 50MXC10000MEFCSN35X40
  • 50MS74.7MEFCTZ4X7 vs 50MXC10000MEFCSN35X35
  • 50MS74.7MEFCTZ4X7 vs 50MXC10000MEFCSN30X50
  • 50MS74.7MEFCTZ4X7 vs 50MXC10000MEFCSN30X45
  • 50MS74.7MEFCTZ4X7 vs 50MS747MEFCTA8X7
  • 50MS74.7MEFCTZ4X7 vs 50MS747MEFC8X7
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)