☰
50ML56MEFC8X7.5
50ML56MEFC8X7.5
Obsolete
Description:  CAP ALUM 56UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 20500
50ML56MEFC8X7.5 Specification
Specification
Part No
50ML56MEFC8X7.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ML
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
56 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
115 mA @ 120 Hz
Size / Dimension
172.5 mA @ 10 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.335" (8.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50ML56MEFC8X7.5 PDF Datasheet
50ML56MEFC8X7.5 Related Parts
50MH50.1MEFC4X5
50MH50.1MEFC4X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH50.47MEFC4X5
50MH50.47MEFC4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCT54X5
50MH50.47MEFCT54X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCTZ4X5
50MH50.47MEFCTZ4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50R1MEFCT54X5
50MH50R1MEFCT54X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH510MEFC6.3X5
50MH510MEFC6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCT56.3X5
50MH510MEFCT56.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCTZ6.3X5
50MH510MEFCTZ6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH51MEFC4X5
50MH51MEFC4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH51MEFCTZ4X5
50MH51MEFCTZ4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH52.2MEFC4X5
50MH52.2MEFC4X5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50MH53.3MEFC4X5
50MH53.3MEFC4X5
Rubycon
CAP ALUM 3.3UF 20% 50V RADIAL
50ML56MEFC8X7.5 Compare Parts
  • 50ML56MEFC8X7.5 vs 50MXG8200MEFCSN30X35
  • 50ML56MEFC8X7.5 vs 50MXG6800MEFCSN35X25
  • 50ML56MEFC8X7.5 vs 50MXG6800MEFCSN25X40
  • 50ML56MEFC8X7.5 vs 50MXG6800MEFCSN22X50
  • 50ML56MEFC8X7.5 vs 50MXG4700MEFCSN35X25
  • 50ML56MEFC8X7.5 vs 50MXG4700MEFCSN25X30
  • 50ML56MEFC8X7.5 vs 50MXG4700MEFCSN22X40
  • 50ML56MEFC8X7.5 vs 50MXG3900MEFCSN25X25
  • 50ML56MEFC8X7.5 vs 50MXG3900MEFCSN20X40
  • 50ML56MEFC8X7.5 vs 50MXG3300MEFCSN22X30
  • 50ML56MEFC8X7.5 vs 50MXG2200MEFCSN20X25
  • 50ML56MEFC8X7.5 vs 50MXG15000MEFCSN35X40
  • 50ML56MEFC8X7.5 vs 50MXG15000MEFCSN30X50
  • 50ML56MEFC8X7.5 vs 50MXG10000MEFCSN35X30
  • 50ML56MEFC8X7.5 vs 50MXG10000MEFCSN30X40
  • 50ML56MEFC8X7.5 vs 50MXC8200MEFCSN35X30
  • 50ML56MEFC8X7.5 vs 50MXC6800MEFCSN35X30
  • 50ML56MEFC8X7.5 vs 50MXC6800MEFCSN30X35
  • 50ML56MEFC8X7.5 vs 50MXC6800MEFCSN25X50
  • 50ML56MEFC8X7.5 vs 50MXC6800MEFCSN25X45
  • 50ML56MEFC8X7.5 vs 50MXC5600MEFCSN25X40
  • 50ML56MEFC8X7.5 vs 50MXC4700MEFCSN30X25
  • 50ML56MEFC8X7.5 vs 50MXC4700MEFCSN25X35
  • 50ML56MEFC8X7.5 vs 50MXC4700MEFCSN22X45
  • 50ML56MEFC8X7.5 vs 50MXC3900MEFCSN25X30
  • 50ML56MEFC8X7.5 vs 50MXC3300MEFCSN25X30
  • 50ML56MEFC8X7.5 vs 50MXC3300MEFCSN22X35
  • 50ML56MEFC8X7.5 vs 50MXC2700MEFCSN25X25
  • 50ML56MEFC8X7.5 vs 50MXC2700MEFCSN20X35
  • 50ML56MEFC8X7.5 vs 50MXC2200MEFCSN22X30
  • 50ML56MEFC8X7.5 vs 50MXC2200MEFCSN22X25
  • 50ML56MEFC8X7.5 vs 50MXC15000MEFCSN35X50
  • 50ML56MEFC8X7.5 vs 50MXC12000MEFCSN35X40
  • 50ML56MEFC8X7.5 vs 50MXC12000MEFCSN30X50
  • 50ML56MEFC8X7.5 vs 50MXC10000MEFCSN35X40
  • 50ML56MEFC8X7.5 vs 50MXC10000MEFCSN35X35
  • 50ML56MEFC8X7.5 vs 50MXC10000MEFCSN30X50
  • 50ML56MEFC8X7.5 vs 50MXC10000MEFCSN30X45
  • 50ML56MEFC8X7.5 vs 50MS747MEFCTA8X7
  • 50ML56MEFC8X7.5 vs 50MS747MEFC8X7
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)