☰
50ML12MEFC6.3X5
50ML12MEFC6.3X5
Obsolete
Description:  CAP ALUM 12UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 37160
50ML12MEFC6.3X5 Specification
Specification
Part No
50ML12MEFC6.3X5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ML
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
12 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
37 mA @ 120 Hz
Size / Dimension
55.5 mA @ 10 kHz
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.256" (6.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50ML12MEFC6.3X5 PDF Datasheet
50ML12MEFC6.3X5 Related Parts
50MH50.1MEFC4X5
50MH50.1MEFC4X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH50.47MEFC4X5
50MH50.47MEFC4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCT54X5
50MH50.47MEFCT54X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCTZ4X5
50MH50.47MEFCTZ4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50R1MEFCT54X5
50MH50R1MEFCT54X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH510MEFC6.3X5
50MH510MEFC6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCT56.3X5
50MH510MEFCT56.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCTZ6.3X5
50MH510MEFCTZ6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH51MEFC4X5
50MH51MEFC4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH51MEFCTZ4X5
50MH51MEFCTZ4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH52.2MEFC4X5
50MH52.2MEFC4X5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50MH53.3MEFC4X5
50MH53.3MEFC4X5
Rubycon
CAP ALUM 3.3UF 20% 50V RADIAL
50ML12MEFC6.3X5 Compare Parts
  • 50ML12MEFC6.3X5 vs 50MXG8200MEFCSN30X35
  • 50ML12MEFC6.3X5 vs 50MXG6800MEFCSN35X25
  • 50ML12MEFC6.3X5 vs 50MXG6800MEFCSN25X40
  • 50ML12MEFC6.3X5 vs 50MXG6800MEFCSN22X50
  • 50ML12MEFC6.3X5 vs 50MXG4700MEFCSN35X25
  • 50ML12MEFC6.3X5 vs 50MXG4700MEFCSN25X30
  • 50ML12MEFC6.3X5 vs 50MXG4700MEFCSN22X40
  • 50ML12MEFC6.3X5 vs 50MXG3900MEFCSN25X25
  • 50ML12MEFC6.3X5 vs 50MXG3900MEFCSN20X40
  • 50ML12MEFC6.3X5 vs 50MXG3300MEFCSN22X30
  • 50ML12MEFC6.3X5 vs 50MXG2200MEFCSN20X25
  • 50ML12MEFC6.3X5 vs 50MXG15000MEFCSN35X40
  • 50ML12MEFC6.3X5 vs 50MXG15000MEFCSN30X50
  • 50ML12MEFC6.3X5 vs 50MXG10000MEFCSN35X30
  • 50ML12MEFC6.3X5 vs 50MXG10000MEFCSN30X40
  • 50ML12MEFC6.3X5 vs 50MXC8200MEFCSN35X30
  • 50ML12MEFC6.3X5 vs 50MXC6800MEFCSN35X30
  • 50ML12MEFC6.3X5 vs 50MXC6800MEFCSN30X35
  • 50ML12MEFC6.3X5 vs 50MXC6800MEFCSN25X50
  • 50ML12MEFC6.3X5 vs 50MXC6800MEFCSN25X45
  • 50ML12MEFC6.3X5 vs 50MXC5600MEFCSN25X40
  • 50ML12MEFC6.3X5 vs 50MXC4700MEFCSN30X25
  • 50ML12MEFC6.3X5 vs 50MXC4700MEFCSN25X35
  • 50ML12MEFC6.3X5 vs 50MXC4700MEFCSN22X45
  • 50ML12MEFC6.3X5 vs 50MXC3900MEFCSN25X30
  • 50ML12MEFC6.3X5 vs 50MXC3300MEFCSN25X30
  • 50ML12MEFC6.3X5 vs 50MXC3300MEFCSN22X35
  • 50ML12MEFC6.3X5 vs 50MXC2700MEFCSN25X25
  • 50ML12MEFC6.3X5 vs 50MXC2700MEFCSN20X35
  • 50ML12MEFC6.3X5 vs 50MXC2200MEFCSN22X30
  • 50ML12MEFC6.3X5 vs 50MXC2200MEFCSN22X25
  • 50ML12MEFC6.3X5 vs 50MXC15000MEFCSN35X50
  • 50ML12MEFC6.3X5 vs 50MXC12000MEFCSN35X40
  • 50ML12MEFC6.3X5 vs 50MXC12000MEFCSN30X50
  • 50ML12MEFC6.3X5 vs 50MXC10000MEFCSN35X40
  • 50ML12MEFC6.3X5 vs 50MXC10000MEFCSN35X35
  • 50ML12MEFC6.3X5 vs 50MXC10000MEFCSN30X50
  • 50ML12MEFC6.3X5 vs 50MXC10000MEFCSN30X45
  • 50ML12MEFC6.3X5 vs 50MS747MEFCTA8X7
  • 50ML12MEFC6.3X5 vs 50MS747MEFC8X7
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)