Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50KXF1500MEFCSN25X20
50KXF1500MEFCSN25X20
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 1500UF 20% 50V SNAP
Manufacturer:
Rubycon
Datasheet:
50KXF1500MEFCSN25X20 Datasheet
History Price: $2.53
In Stock: 41440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
50KXF1500MEFCSN25X20 Specification
Specification
Part No
50KXF1500MEFCSN25X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
KXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.5 mF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.15 A @ 120 Hz
Size / Dimension
1.3225 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
50KXF1500MEFCSN25X20 PDF Datasheet
50KXF1500MEFCSN25X20 Datasheet
Click and Download: 50KXF1500MEFCSN25X20 Datasheet
50KXF1500MEFCSN25X20 Compare Parts
50KXF1500MEFCSN25X20 vs 50KXF1800MEFC25X20
50KXF1500MEFCSN25X20 vs 50KXF1500MEFC25X20
50KXF1500MEFCSN25X20 vs 50KXF1200MEFC22X20
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top