Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50JEV10M6.3X5.5
50JEV10M6.3X5.5
Last Time Buy
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 50V SMD
Manufacturer:
Rubycon
Datasheet:
50JEV10M6.3X5.5 Datasheet
History Price: $0.13049
In Stock: 455
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
50JEV10M6.3X5.5 Specification
Specification
Part No
50JEV10M6.3X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JEV
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
High Temperature Reflow
Lead Spacing
35 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
50JEV10M6.3X5.5 PDF Datasheet
50JEV10M6.3X5.5 Datasheet
Click and Download: 50JEV10M6.3X5.5 Datasheet
50JEV10M6.3X5.5 Related Parts
50JEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50JEV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50JGV0.33M4X6.1
Rubycon
CAP ALUM 0.33UF 20% 50V SMD
50JGV0.47M4X6.1
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50JGV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JGV10M6.3X6.1
Rubycon
CAP ALUM 10UF 20% 50V SMD
50JGV1M4X6.1
Rubycon
CAP ALUM 1UF 20% 50V SMD
50JGV4.7M5X6.1
Rubycon
CAP ALUM 4.7UF 20% 50V SMD
50JGV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50JKV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JEV10M6.3X5.5 Compare Parts
50JEV10M6.3X5.5 vs 50JGV47M8X10.5
50JEV10M6.3X5.5 vs 50JGV4.7M5X6.1
50JEV10M6.3X5.5 vs 50JGV1M4X6.1
50JEV10M6.3X5.5 vs 50JGV10M6.3X6.1
50JEV10M6.3X5.5 vs 50JGV100M8X10.5
50JEV10M6.3X5.5 vs 50JGV100M10X10.5
50JEV10M6.3X5.5 vs 50JGV0.47M4X6.1
50JEV10M6.3X5.5 vs 50JGV0.33M4X6.1
50JEV10M6.3X5.5 vs 50JEV47M8X10.5
50JEV10M6.3X5.5 vs 50JEV10M5X5.5
50JEV10M6.3X5.5 vs 50JZV220M10X10.5
50JEV10M6.3X5.5 vs 50JGV47M10X10.5
50JEV10M6.3X5.5 vs 50JGV22M6.3X8
50JEV10M6.3X5.5 vs 50JEV100M8X10.5
50JEV10M6.3X5.5 vs 50JEV100M10X10.5
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again