☰
500VXK680MEFCSN35X55
500VXK680MEFCSN35X55
Active
Description:  CAP ALUM 680UF 20% 500V SNAP
Manufacturer:  Rubycon
History Price: $21.8
In Stock: 34480
500VXK680MEFCSN35X55 Specification
Specification
Part No
500VXK680MEFCSN35X55
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 µF
Tolerance
?0%
Voltage - Rated
500 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.44 A @ 120 Hz
Size / Dimension
3.416 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
2.244" (57.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
500VXK680MEFCSN35X55 PDF Datasheet
500VXK680MEFCSN35X55 Related Parts
500BXC10MEFC12.5X20
500BXC10MEFC12.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC10MEFCG412.5X20
500BXC10MEFCG412.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC15MEFC12.5X25
500BXC15MEFC12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFC16X20
500BXC15MEFC16X20
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFCUA12.5X25
500BXC15MEFCUA12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC22M16X25
500BXC22M16X25
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC12.5X35
500BXC22MEFC12.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC18X20
500BXC22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCG412.5X35
500BXC22MEFCG412.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCGC18X20
500BXC22MEFCGC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC33MEFC16X31.5
500BXC33MEFC16X31.5
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500BXC33MEFC18X25
500BXC33MEFC18X25
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500VXK680MEFCSN35X55 Compare Parts
  • 500VXK680MEFCSN35X55 vs 500VXK270MEFCSN35X30
  • 500VXK680MEFCSN35X55 vs 500VXG68MEFCSN25X25
  • 500VXK680MEFCSN35X55 vs 500VXG47MEFCSN22X25
  • 500VXK680MEFCSN35X55 vs 500VXG330MEFCSN35X45
  • 500VXK680MEFCSN35X55 vs 500VXG270MEFCSN35X40
  • 500VXK680MEFCSN35X55 vs 500VXG220MEFCSN35X40
  • 500VXK680MEFCSN35X55 vs 500VXG220MEFCSN30X45
  • 500VXK680MEFCSN35X55 vs 500VXG150MEFCSN30X35
  • 500VXK680MEFCSN35X55 vs 500VXG120MEFCSN25X35
  • 500VXK680MEFCSN35X55 vs 500USK820MEFCSN35X60
  • 500VXK680MEFCSN35X55 vs 500USK560MEFCSN30X55
  • 500VXK680MEFCSN35X55 vs 500USK330MEFCSN35X30
  • 500VXK680MEFCSN35X55 vs 500USK180MEFCSN25X30
  • 500VXK680MEFCSN35X55 vs 500USK120MEFCSN22X30
  • 500VXK680MEFCSN35X55 vs 500R682U100BB2B
  • 500VXK680MEFCSN35X55 vs 500R392T350DC2B
  • 500VXK680MEFCSN35X55 vs 500R302T400CF2D
  • 500VXK680MEFCSN35X55 vs 500R253U050DC2B
  • 500VXK680MEFCSN35X55 vs 500MXK82MEFCSN22X30
  • 500VXK680MEFCSN35X55 vs 500MXK68MEFCSN22X25
  • 500VXK680MEFCSN35X55 vs 500MXK680MEFCSN35X55
  • 500VXK680MEFCSN35X55 vs 500MXK560MEFCSN30X60
  • 500VXK680MEFCSN35X55 vs 500MXK470MEFCSN30X55
  • 500VXK680MEFCSN35X55 vs 500MXK270MEFCSN35X30
  • 500VXK680MEFCSN35X55 vs 500MXK220MEFCSN35X30
  • 500VXK680MEFCSN35X55 vs 500MXK180MEFCSN30X30
  • 500VXK680MEFCSN35X55 vs 500MXK150MEFCSN25X30
  • 500VXK680MEFCSN35X55 vs 500MXK100MEFCSN22X30
  • 500VXK680MEFCSN35X55 vs 500MXH82MEFCSN22X30
  • 500VXK680MEFCSN35X55 vs 500MXH68MEFCSN22X30
  • 500VXK680MEFCSN35X55 vs 500MXH470MEFCSN35X55
  • 500VXK680MEFCSN35X55 vs 500MXH390MEFCSN30X60
  • 500VXK680MEFCSN35X55 vs 500MXH330MEFCSN35X40
  • 500VXK680MEFCSN35X55 vs 500MXH330MEFCSN30X50
  • 500VXK680MEFCSN35X55 vs 500MXH330MEFCFA30X50
  • 500VXK680MEFCSN35X55 vs 500MXH270MEFCSN25X60
  • 500VXK680MEFCSN35X55 vs 500MXH270MEFCFA30X45
  • 500VXK680MEFCSN35X55 vs 500MXH180MEFCSN30X35
  • 500VXK680MEFCSN35X55 vs 500MXH180MEFCSN22X60
  • 500VXK680MEFCSN35X55 vs 500MXH120MEFCSN25X35
  • 500VXK680MEFCSN35X55 FAQ
    Q1: What is the Rubycon 500VXK680MEFCSN35X55?
    A1: The Rubycon 500VXK680MEFCSN35X55 is an electrolytic capacitor designed for use in power supply filtering and energy storage applications. It is rated for a maximum voltage of 500V and a capacitance of 680 µF.

    Q2: What is the capacitance of the Rubycon 500VXK680MEFCSN35X55?
    A2: The Rubycon 500VXK680MEFCSN35X55 has a capacitance of 680 µF, making it suitable for high-capacity filtering and energy storage applications in power systems.

    Q3: What is the voltage rating of the Rubycon 500VXK680MEFCSN35X55?
    A3: The Rubycon 500VXK680MEFCSN35X55 is rated for a maximum voltage of 500V, making it ideal for use in high-voltage power supply circuits.

    Q4: What is the size of the Rubycon 500VXK680MEFCSN35X55 capacitor?
    A4: The Rubycon 500VXK680MEFCSN35X55 has a case size of 35 mm in diameter and 55 mm in height, which allows it to fit into a wide range of power supply designs.

    Q5: What is the maximum operating temperature of the Rubycon 500VXK680MEFCSN35X55?
    A5: The Rubycon 500VXK680MEFCSN35X55 operates in a temperature range of -40°C to +105°C, ensuring reliable performance in a variety of environments.

    Q6: What type of electrolyte does the Rubycon 500VXK680MEFCSN35X55 use?
    A6: The Rubycon 500VXK680MEFCSN35X55 uses a liquid electrolyte, which provides high capacitance and low ESR, making it effective in filtering and energy storage applications.

    Q7: What is the equivalent series resistance (ESR) of the Rubycon 500VXK680MEFCSN35X55?
    A7: The Rubycon 500VXK680MEFCSN35X55 has a low ESR, which helps reduce power loss and improve the efficiency of power supply systems, especially in high-frequency circuits.

    Q8: Is the Rubycon 500VXK680MEFCSN35X55 RoHS compliant?
    A8: Yes, the Rubycon 500VXK680MEFCSN35X55 is RoHS compliant, meaning it does not contain hazardous materials like lead, cadmium, or mercury, making it environmentally safe.

    Q9: Can the Rubycon 500VXK680MEFCSN35X55 be used in high-frequency applications?
    A9: Yes, the Rubycon 500VXK680MEFCSN35X55 is suitable for high-frequency applications, such as power supply filtering and decoupling in switching power supplies and DC-DC converters.

    Q10: What is the lifespan of the Rubycon 500VXK680MEFCSN35X55 capacitor?
    A10: The Rubycon 500VXK680MEFCSN35X55 is designed for long-term reliability, with an expected lifespan of up to 2,000 hours at rated voltage and temperature conditions.

    Q11: What are the typical applications for the Rubycon 500VXK680MEFCSN35X55?
    A11: The Rubycon 500VXK680MEFCSN35X55 is typically used in power supplies, motor drives, automotive electronics, and other systems requiring high-capacity, high-voltage capacitors for energy storage and filtering.

    Q12: Is the Rubycon 500VXK680MEFCSN35X55 polarized?
    A12: Yes, the Rubycon 500VXK680MEFCSN35X55 is a polarized capacitor, meaning it must be installed with the correct polarity to avoid damage to the capacitor and circuit.

    Q13: What is the ripple current rating of the Rubycon 500VXK680MEFCSN35X55?
    A13: The Rubycon 500VXK680MEFCSN35X55 can handle significant ripple currents, making it suitable for high-current applications such as power supply circuits and motor drives.

    Q14: How does the Rubycon 500VXK680MEFCSN35X55 perform in low-temperature environments?
    A14: The Rubycon 500VXK680MEFCSN35X55 can operate effectively in low-temperature environments, with a minimum operating temperature of -40°C, ensuring reliability in various conditions.

    Q15: Can the Rubycon 500VXK680MEFCSN35X55 be used in industrial applications?
    A15: Yes, the Rubycon 500VXK680MEFCSN35X55 is suitable for industrial applications, including power supplies and motor control systems that require high capacitance and high-voltage filtering.

    Q16: What is the failure mode of the Rubycon 500VXK680MEFCSN35X55?
    A16: If the Rubycon 500VXK680MEFCSN35X55 capacitor fails, it may exhibit leakage, bulging, or reduced capacitance. Ensuring the correct voltage and temperature range during operation can minimize the risk of failure.

    Q17: How should the Rubycon 500VXK680MEFCSN35X55 be stored before use?
    A17: The Rubycon 500VXK680MEFCSN35X55 should be stored in a cool, dry environment, away from excessive heat or humidity, to ensure its longevity and performance when used.

    Q18: Can the Rubycon 500VXK680MEFCSN35X55 be used in power grid applications?
    A18: Yes, the Rubycon 500VXK680MEFCSN35X55 is suitable for use in power grid applications where high-voltage capacitors are needed for filtering, energy storage, and voltage regulation.

    Q19: What is the leakage current specification of the Rubycon 500VXK680MEFCSN35X55?
    A19: The Rubycon 500VXK680MEFCSN35X55 has a low leakage current, which ensures that the capacitor can maintain its performance over long periods without significant energy loss.

    Q20: What safety precautions should be taken when handling the Rubycon 500VXK680MEFCSN35X55?
    A20: When handling the Rubycon 500VXK680MEFCSN35X55, it is important to avoid exposure to high heat and ensure correct polarity during installation. Always check for signs of damage or swelling before use.
    Customer Reviews
    4.95 out of 5.00 stars from 182 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you