Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 500VXG270MEFCSN35X40
500VXG270MEFCSN35X40
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 270UF 20% 500V SNAP
Manufacturer:
Rubycon
Datasheet:
500VXG270MEFCSN35X40 Datasheet
History Price: $11.19
In Stock: 18890
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
500VXG270MEFCSN35X40 Specification
Specification
Part No
500VXG270MEFCSN35X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
270 µF
Tolerance
?0%
Voltage - Rated
500 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.62 A @ 120 Hz
Size / Dimension
2.268 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
1.654" (42.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
500VXG270MEFCSN35X40 PDF Datasheet
500VXG270MEFCSN35X40 Datasheet
Click and Download: 500VXG270MEFCSN35X40 Datasheet
500VXG270MEFCSN35X40 Related Parts
500BXC10MEFC12.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC10MEFCG412.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC15MEFC12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFC16X20
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFCUA12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC22M16X25
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC12.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCG412.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCGC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC33MEFC16X31.5
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500BXC33MEFC18X25
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500VXG270MEFCSN35X40 Compare Parts
500VXG270MEFCSN35X40 vs 500VXK680MEFCSN35X55
500VXG270MEFCSN35X40 vs 500VXK270MEFCSN35X30
500VXG270MEFCSN35X40 vs 500VXG68MEFCSN25X25
500VXG270MEFCSN35X40 vs 500VXG47MEFCSN22X25
500VXG270MEFCSN35X40 vs 500VXG330MEFCSN35X45
500VXG270MEFCSN35X40 vs 500VXG220MEFCSN35X40
500VXG270MEFCSN35X40 vs 500VXG220MEFCSN30X45
500VXG270MEFCSN35X40 vs 500VXG150MEFCSN30X35
500VXG270MEFCSN35X40 vs 500VXG120MEFCSN25X35
500VXG270MEFCSN35X40 vs 500USK820MEFCSN35X60
500VXG270MEFCSN35X40 vs 500USK560MEFCSN30X55
500VXG270MEFCSN35X40 vs 500USK330MEFCSN35X30
500VXG270MEFCSN35X40 vs 500USK180MEFCSN25X30
500VXG270MEFCSN35X40 vs 500USK120MEFCSN22X30
500VXG270MEFCSN35X40 vs 500R682U100BB2B
500VXG270MEFCSN35X40 vs 500R392T350DC2B
500VXG270MEFCSN35X40 vs 500R302T400CF2D
500VXG270MEFCSN35X40 vs 500R253U050DC2B
500VXG270MEFCSN35X40 vs 500MXK82MEFCSN22X30
500VXG270MEFCSN35X40 vs 500MXK68MEFCSN22X25
500VXG270MEFCSN35X40 vs 500MXK680MEFCSN35X55
500VXG270MEFCSN35X40 vs 500MXK560MEFCSN30X60
500VXG270MEFCSN35X40 vs 500MXK470MEFCSN30X55
500VXG270MEFCSN35X40 vs 500MXK270MEFCSN35X30
500VXG270MEFCSN35X40 vs 500MXK220MEFCSN35X30
500VXG270MEFCSN35X40 vs 500MXK180MEFCSN30X30
500VXG270MEFCSN35X40 vs 500MXK150MEFCSN25X30
500VXG270MEFCSN35X40 vs 500MXK100MEFCSN22X30
500VXG270MEFCSN35X40 vs 500MXH82MEFCSN22X30
500VXG270MEFCSN35X40 vs 500MXH68MEFCSN22X30
500VXG270MEFCSN35X40 vs 500MXH470MEFCSN35X55
500VXG270MEFCSN35X40 vs 500MXH390MEFCSN30X60
500VXG270MEFCSN35X40 vs 500MXH330MEFCSN35X40
500VXG270MEFCSN35X40 vs 500MXH330MEFCSN30X50
500VXG270MEFCSN35X40 vs 500MXH330MEFCFA30X50
500VXG270MEFCSN35X40 vs 500MXH270MEFCSN25X60
500VXG270MEFCSN35X40 vs 500MXH270MEFCFA30X45
500VXG270MEFCSN35X40 vs 500MXH180MEFCSN30X35
500VXG270MEFCSN35X40 vs 500MXH180MEFCSN22X60
500VXG270MEFCSN35X40 vs 500MXH120MEFCSN25X35
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you