☰
500MXG150MEFCSN22X55
500MXG150MEFCSN22X55
Active
Description:  CAP ALUM 150UF 20% 500V SNAP
Manufacturer:  Rubycon
History Price: $5.86
In Stock: 18410
500MXG150MEFCSN22X55 Specification
Specification
Part No
500MXG150MEFCSN22X55
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
500 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.866" Dia (22.00mm)
Height - Seated (Max)
2.244" (57.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
1.736 A @ 10 kHz
Ripple Current @ High Frequency
1.24 A @ 120 Hz
500MXG150MEFCSN22X55 PDF Datasheet
500MXG150MEFCSN22X55 Related Parts
500BXC10MEFC12.5X20
500BXC10MEFC12.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC10MEFCG412.5X20
500BXC10MEFCG412.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC15MEFC12.5X25
500BXC15MEFC12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFC16X20
500BXC15MEFC16X20
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFCUA12.5X25
500BXC15MEFCUA12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC22M16X25
500BXC22M16X25
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC12.5X35
500BXC22MEFC12.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC18X20
500BXC22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCG412.5X35
500BXC22MEFCG412.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCGC18X20
500BXC22MEFCGC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC33MEFC16X31.5
500BXC33MEFC16X31.5
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500BXC33MEFC18X25
500BXC33MEFC18X25
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500MXG150MEFCSN22X55 Compare Parts
  • 500MXG150MEFCSN22X55 vs 500VXK680MEFCSN35X55
  • 500MXG150MEFCSN22X55 vs 500VXK270MEFCSN35X30
  • 500MXG150MEFCSN22X55 vs 500VXG68MEFCSN25X25
  • 500MXG150MEFCSN22X55 vs 500VXG47MEFCSN22X25
  • 500MXG150MEFCSN22X55 vs 500VXG330MEFCSN35X45
  • 500MXG150MEFCSN22X55 vs 500VXG270MEFCSN35X40
  • 500MXG150MEFCSN22X55 vs 500VXG220MEFCSN35X40
  • 500MXG150MEFCSN22X55 vs 500VXG220MEFCSN30X45
  • 500MXG150MEFCSN22X55 vs 500VXG150MEFCSN30X35
  • 500MXG150MEFCSN22X55 vs 500VXG120MEFCSN25X35
  • 500MXG150MEFCSN22X55 vs 500USK820MEFCSN35X60
  • 500MXG150MEFCSN22X55 vs 500USK560MEFCSN30X55
  • 500MXG150MEFCSN22X55 vs 500USK330MEFCSN35X30
  • 500MXG150MEFCSN22X55 vs 500USK180MEFCSN25X30
  • 500MXG150MEFCSN22X55 vs 500USK120MEFCSN22X30
  • 500MXG150MEFCSN22X55 vs 500R682U100BB2B
  • 500MXG150MEFCSN22X55 vs 500R392T350DC2B
  • 500MXG150MEFCSN22X55 vs 500R302T400CF2D
  • 500MXG150MEFCSN22X55 vs 500R253U050DC2B
  • 500MXG150MEFCSN22X55 vs 500MXK82MEFCSN22X30
  • 500MXG150MEFCSN22X55 vs 500MXK68MEFCSN22X25
  • 500MXG150MEFCSN22X55 vs 500MXK680MEFCSN35X55
  • 500MXG150MEFCSN22X55 vs 500MXK560MEFCSN30X60
  • 500MXG150MEFCSN22X55 vs 500MXK470MEFCSN30X55
  • 500MXG150MEFCSN22X55 vs 500MXK270MEFCSN35X30
  • 500MXG150MEFCSN22X55 vs 500MXK220MEFCSN35X30
  • 500MXG150MEFCSN22X55 vs 500MXK180MEFCSN30X30
  • 500MXG150MEFCSN22X55 vs 500MXK150MEFCSN25X30
  • 500MXG150MEFCSN22X55 vs 500MXK100MEFCSN22X30
  • 500MXG150MEFCSN22X55 vs 500MXH82MEFCSN22X30
  • 500MXG150MEFCSN22X55 vs 500MXH68MEFCSN22X30
  • 500MXG150MEFCSN22X55 vs 500MXH470MEFCSN35X55
  • 500MXG150MEFCSN22X55 vs 500MXH390MEFCSN30X60
  • 500MXG150MEFCSN22X55 vs 500MXH330MEFCSN35X40
  • 500MXG150MEFCSN22X55 vs 500MXH330MEFCSN30X50
  • 500MXG150MEFCSN22X55 vs 500MXH330MEFCFA30X50
  • 500MXG150MEFCSN22X55 vs 500MXH270MEFCSN25X60
  • 500MXG150MEFCSN22X55 vs 500MXH270MEFCFA30X45
  • 500MXG150MEFCSN22X55 vs 500MXH180MEFCSN30X35
  • 500MXG150MEFCSN22X55 vs 500MXH180MEFCSN22X60
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.