Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 500MH224KF28271
500MH224KF28271
Active
Film Capacitors
Description:
PML CAP 500V .22UF
Manufacturer:
Rubycon
Datasheet:
500MH224KF28271 Datasheet
History Price: $8.18
In Stock: 6170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
500MH224KF28271 Specification
Specification
Part No
500MH224KF28271
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MH
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.22 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
500V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
Nonstandard
Height - Seated (Max)
0.343" L x 0.280" W (8.70mm x 7.10mm)
Termination
0.079" (2.00mm)
Lead Spacing
-
Applications
-
Ratings
General Purpose
Features
-
ESR (Equivalent Series Resistance)
-
500MH224KF28271 PDF Datasheet
500MH224KF28271 Datasheet
Click and Download: 500MH224KF28271 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected