☰
500BXC33MEFCGC18X25
500BXC33MEFCGC18X25
Active
Description:  CAP ALUM 33UF 20% 500V RADIAL
Manufacturer:  Rubycon
History Price: $1.94735
In Stock: 30720
500BXC33MEFCGC18X25 Specification
Specification
Part No
500BXC33MEFCGC18X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
BXC
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
500 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
12000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
280 mA @ 120 Hz
Size / Dimension
700 mA @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
500BXC33MEFCGC18X25 PDF Datasheet
500BXC33MEFCGC18X25 Related Parts
500BXC10MEFC12.5X20
500BXC10MEFC12.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC10MEFCG412.5X20
500BXC10MEFCG412.5X20
Rubycon
CAP ALUM 10UF 20% 500V RADIAL
500BXC15MEFC12.5X25
500BXC15MEFC12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFC16X20
500BXC15MEFC16X20
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC15MEFCUA12.5X25
500BXC15MEFCUA12.5X25
Rubycon
CAP ALUM 15UF 20% 500V RADIAL
500BXC22M16X25
500BXC22M16X25
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC12.5X35
500BXC22MEFC12.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFC18X20
500BXC22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCG412.5X35
500BXC22MEFCG412.5X35
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC22MEFCGC18X20
500BXC22MEFCGC18X20
Rubycon
CAP ALUM 22UF 20% 500V RADIAL
500BXC33MEFC16X31.5
500BXC33MEFC16X31.5
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500BXC33MEFC18X25
500BXC33MEFC18X25
Rubycon
CAP ALUM 33UF 20% 500V RADIAL
500BXC33MEFCGC18X25 Compare Parts
  • 500BXC33MEFCGC18X25 vs 500VXK680MEFCSN35X55
  • 500BXC33MEFCGC18X25 vs 500VXK270MEFCSN35X30
  • 500BXC33MEFCGC18X25 vs 500VXG68MEFCSN25X25
  • 500BXC33MEFCGC18X25 vs 500VXG47MEFCSN22X25
  • 500BXC33MEFCGC18X25 vs 500VXG330MEFCSN35X45
  • 500BXC33MEFCGC18X25 vs 500VXG270MEFCSN35X40
  • 500BXC33MEFCGC18X25 vs 500VXG220MEFCSN35X40
  • 500BXC33MEFCGC18X25 vs 500VXG220MEFCSN30X45
  • 500BXC33MEFCGC18X25 vs 500VXG150MEFCSN30X35
  • 500BXC33MEFCGC18X25 vs 500VXG120MEFCSN25X35
  • 500BXC33MEFCGC18X25 vs 500USK820MEFCSN35X60
  • 500BXC33MEFCGC18X25 vs 500USK560MEFCSN30X55
  • 500BXC33MEFCGC18X25 vs 500USK330MEFCSN35X30
  • 500BXC33MEFCGC18X25 vs 500USK180MEFCSN25X30
  • 500BXC33MEFCGC18X25 vs 500USK120MEFCSN22X30
  • 500BXC33MEFCGC18X25 vs 500R682U100BB2B
  • 500BXC33MEFCGC18X25 vs 500R392T350DC2B
  • 500BXC33MEFCGC18X25 vs 500R302T400CF2D
  • 500BXC33MEFCGC18X25 vs 500R253U050DC2B
  • 500BXC33MEFCGC18X25 vs 500MXK82MEFCSN22X30
  • 500BXC33MEFCGC18X25 vs 500MXK68MEFCSN22X25
  • 500BXC33MEFCGC18X25 vs 500MXK680MEFCSN35X55
  • 500BXC33MEFCGC18X25 vs 500MXK560MEFCSN30X60
  • 500BXC33MEFCGC18X25 vs 500MXK470MEFCSN30X55
  • 500BXC33MEFCGC18X25 vs 500MXK270MEFCSN35X30
  • 500BXC33MEFCGC18X25 vs 500MXK220MEFCSN35X30
  • 500BXC33MEFCGC18X25 vs 500MXK180MEFCSN30X30
  • 500BXC33MEFCGC18X25 vs 500MXK150MEFCSN25X30
  • 500BXC33MEFCGC18X25 vs 500MXK100MEFCSN22X30
  • 500BXC33MEFCGC18X25 vs 500MXH82MEFCSN22X30
  • 500BXC33MEFCGC18X25 vs 500MXH68MEFCSN22X30
  • 500BXC33MEFCGC18X25 vs 500MXH470MEFCSN35X55
  • 500BXC33MEFCGC18X25 vs 500MXH390MEFCSN30X60
  • 500BXC33MEFCGC18X25 vs 500MXH330MEFCSN35X40
  • 500BXC33MEFCGC18X25 vs 500MXH330MEFCSN30X50
  • 500BXC33MEFCGC18X25 vs 500MXH330MEFCFA30X50
  • 500BXC33MEFCGC18X25 vs 500MXH270MEFCSN25X60
  • 500BXC33MEFCGC18X25 vs 500MXH270MEFCFA30X45
  • 500BXC33MEFCGC18X25 vs 500MXH180MEFCSN30X35
  • 500BXC33MEFCGC18X25 vs 500MXH180MEFCSN22X60
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.