☰
4SW180M
4SW180M
Obsolete
Description:  CAP ALUM POLY 180UF 20% 4V SMD
Manufacturer:  Rubycon
Datasheet:   4SW180M Datasheet
History Price: Obsolete
In Stock: 9720
4SW180M Specification
Specification
Part No
4SW180M
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SW
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
180 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
3.5 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.114" (2.90mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
4SW180M PDF Datasheet
4SW180M Related Parts
4SW150M
4SW150M
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SW220M
4SW220M
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW270M
4SW270M
Rubycon
CAP ALUM POLY 270UF 20% 4V SMD
4SWZ180MR09
4SWZ180MR09
Rubycon
CAP ALUM POLY 180UF 20% 4V SMD
4SWZ220MR09
4SWZ220MR09
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW150M2.7X7.3
4SW150M2.7X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SW180M2.9X7.3
4SW180M2.9X7.3
Rubycon
CAP ALUM POLY 180UF 20% 4V SMD
4SW220M2.9X7.3
4SW220M2.9X7.3
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW220MX
4SW220MX
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW270M2.9X7.3
4SW270M2.9X7.3
Rubycon
CAP ALUM POLY 270UF 20% 4V SMD
4SWZ180M1.9X7.3
4SWZ180M1.9X7.3
Rubycon
CAP ALUM POLY 180UF 20% 4V SMD
4SWZ220M1.9X7.3
4SWZ220M1.9X7.3
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW180M Compare Parts
  • 4SW180M vs 4SWZ180MR09
  • 4SW180M vs 4SW270M
  • 4SW180M vs 4SW220M
  • 4SW180M vs 4SW150M
  • 4SW180M vs 4SWZ220M1.9X7.3
  • 4SW180M vs 4SWZ180M1.9X7.3
  • 4SW180M vs 4SW270M2.9X7.3
  • 4SW180M vs 4SW220MX
  • 4SW180M vs 4SW220M2.9X7.3
  • 4SW180M vs 4SW180M2.9X7.3
  • 4SW180M vs 4SW150M2.7X7.3
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object